EN
  • EN
  • DE

MC100ELT25DG

Part No MC100ELT25DG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR ECL-TTL DIFF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal ECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 137273-MC100ELT25DG
Ultra Librarian 3D Model Ultra Librarian MC100ELT25DG CAD Model

Description

ON Semiconductor MC100ELT25DG: A High-Performance Differential TTL to Differential PECL Translator

The MC100ELT25DG is a cutting-edge electronic component from ON Semiconductor, designed to bridge the gap between two crucial digital logic families: Differential Transistor-Transistor Logic (TTL) and Differential Positive Emitter Coupled Logic (PECL). This translator device is a pivotal element in complex electronic systems where signal integrity and speed are paramount.

Key Features:

  • High-Speed Performance: The MC100ELT25DG is capable of translating signals with minimal propagation delay, making it ideal for high-frequency applications where timing is critical.
  • Differential PECL Output Levels: This component outputs levels compatible with PECL logic, ensuring compatibility with high-speed digital systems that require differential signaling for noise immunity and improved signal integrity.
  • Power Supply Flexibility: It operates with a wide range of power supply voltages from 3.0V to 5.5V, allowing it to be used in various systems without the need for additional voltage regulation components.
  • Temperature Range: The MC100ELT25DG is designed to perform reliably over an extended industrial temperature range, making it suitable for use in harsh environmental conditions.
  • Pb-Free and RoHS Compliant: Adhering to modern environmental standards, this product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it an eco-friendly choice for electronic manufacturers.

Applications:

The ON Semiconductor MC100ELT25DG is a versatile component that finds its place in a variety of applications. It is extensively used in systems where signal translation from TTL to PECL levels is necessary, such as in:

  • Telecommunications equipment
  • Data communication infrastructure
  • High-speed data acquisition systems
  • Test and measurement instruments
  • Networking and server applications

Its robust design and performance characteristics make it an excellent choice for designers looking to enhance the reliability and efficiency of their digital systems. Whether you are developing advanced communication hardware or sophisticated computing platforms, the MC100ELT25DG from ON Semiconductor delivers the high-speed performance and quality you need in a compact, surface-mount package.

For more detailed specifications and application notes, please refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess