EN
  • EN
  • DE

MC100EP01DR2G

Part No MC100EP01DR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NOR ECL 4INPUT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NOR/OR Gate
Number of Circuits 1
Number of Inputs 4
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022486-MC100EP01DR2G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC100EP01DR2G CAD Model

Description

ON Semiconductor MC100EP01DR2G ECL Logic Gate

The ON Semiconductor MC100EP01DR2G is a high-performance ECL (Emitter Coupled Logic) differential driver specifically designed to meet the stringent requirements of high-speed digital applications. With its advanced silicon design, this logic gate is an excellent choice for systems that require fast switching times, low power dissipation, and high noise immunity.

The MC100EP01DR2G operates with a differential input, which allows it to effectively reject common-mode noise and provides a stable output even in electrically noisy environments. This feature makes it particularly suitable for critical applications in telecommunications, data communications, and high-speed computing where signal integrity is paramount.

Constructed with ON Semiconductor's proprietary high-speed bipolar technology, the MC100EP01DR2G boasts a typical propagation delay of just 210 ps, ensuring that signals are processed with minimal latency. This swift response is essential for synchronous operations in high-frequency systems. Furthermore, the device is capable of driving 50 Ohm transmission lines, enabling efficient signal transmission over distances without significant loss of fidelity.

The MC100EP01DR2G comes in a compact SOIC-8 package, making it easy to integrate into space-constrained designs. It is fully compatible with other ECL, PECL, and CML logic families, providing designers with flexibility and interoperability when creating complex digital circuits. The device is specified for a wide operating temperature range from -40°C to +85°C, which ensures reliable performance in a variety of environmental conditions.

Key features of the MC100EP01DR2G include:

  • Differential ECL Logic Gate
  • High-speed performance with 210 ps propagation delay
  • Low power dissipation
  • High noise immunity
  • Capable of driving 50 Ohm lines
  • Wide operating temperature range
  • SOIC-8 package for compact design integration
  • Compatibility with ECL, PECL, and CML logic levels

Whether used in high-speed network routers, switches, or advanced computing systems, the ON Semiconductor MC100EP01DR2G offers a reliable and efficient solution for processing digital signals at high speeds with exceptional precision.

You May Also Be Interested in

ON Semiconductor
IC GATE UNIV 2INPUT 6-MICROPAK / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Need more? Email Us
ON Semiconductor
IC GATE MULTIFUNCTION SC74-6
Need more? Email Us
Analog Devices Inc.
IC GATE XOR/XNOR 28GBPS 16QFN
Lowest to $444.1056
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.1009
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8-SOIC
Lowest to $6.2578
NXP / Nexperia
Lowest to $0.2599
ON Semiconductor
IC GATE OR/NOR ECL 4INP 8-TSSOP
Need more? Email Us
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Need more? Email Us
ON Semiconductor
IC AND/NAND GATE 1-CIR 8TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1141 $63.7987
16+ $7.4786 $119.6576
24+ $7.2453 $173.8872
33+ $7.0109 $231.3597
43+ $6.7775 $291.4325
58+ $6.0765 $352.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess