EN
  • EN
  • DE

MC100EP05

Part No MC100EP05
Manufacturer ON Semiconductor
Description 3.3V / 5V ECL 2-Input Differential AND/NAND
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1216682-MC100EP05
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP05 CAD Model

Description

The MC100EP05 from ON Semiconductor is a cutting-edge, high-speed differential ECL comparator designed for applications requiring the fastest response times and lowest power consumption. This device is part of ON Semiconductor's high-performance ECLinPS MAX™ family, which is renowned for delivering exceptional performance in complex digital systems.

The MC100EP05 operates with a differential input voltage range that ensures excellent noise immunity, making it ideal for high-frequency and high-speed signal processing applications. It is capable of handling input signals with a frequency range that extends into the gigahertz domain, ensuring that it can keep up with the most demanding requirements of modern digital communication systems.

Key Features:

  • High Speed: The comparator is designed to offer extremely fast propagation delays, typically 150 ps, which is critical for high-speed logic applications.
  • Power Efficiency: With a reduced supply voltage of 3.3V ±10%, the MC100EP05 is optimized for low power consumption without compromising on performance.
  • Differential Design: The differential input and output design provides improved noise immunity and allows for the use of the comparator in environments with high levels of electrical interference.
  • Flexible Power Supply: The device can operate from a standard ECL power supply voltage of -4.2V or from a positive supply voltage of 3.3V, offering versatility in system design.
  • Temperature Range: The MC100EP05 is designed to operate over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance in a wide variety of operating conditions.

Applications:

The ON Semiconductor MC100EP05 is ideally suited for a range of applications, including but not limited to:

  • High-speed digital data processing
  • Automated test equipment
  • High-frequency clock distribution networks
  • Precision pulse generation
  • High-speed instrumentation

With its exceptional speed and reliability, the MC100EP05 is a premier choice for designers looking to implement high-performance comparators in their systems. ON Semiconductor's commitment to quality ensures that this device will meet the rigorous demands of your high-speed applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0594 $63.5346
20+ $5.7923 $115.8460
31+ $5.6121 $173.9751
43+ $5.4308 $233.5244
56+ $5.2495 $293.9720
74+ $4.7066 $348.2884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess