EN
  • EN
  • DE
  • IT

MC100EP101

Part No MC100EP101
Manufacturer ON Semiconductor
Description 3.3V / 5V ECL Quad 4-Input OR/NOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216690-MC100EP101
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP101 CAD Model

Description

The ON Semiconductor MC100EP101 is a state-of-the-art, high-speed, low-power clock buffer designed to meet the stringent requirements of high-performance communication and computing systems. This device is a part of ON Semiconductor's high-speed ECLinPS MAX™ product family and is tailored for clock distribution in noise-sensitive environments.

Key Features

  • Technology: The MC100EP101 is built upon advanced differential ECL (Emitter Coupled Logic) technology, ensuring rapid signal propagation and minimal propagation delay variations.
  • Multiple Outputs: It features a 1:5 differential fanout, which allows one differential input to be distributed to five differential outputs, making it ideal for complex clock distribution networks.
  • High-Speed Operation: The device boasts a maximum frequency exceeding 3 GHz, with a typical propagation delay of just 225 ps, accommodating the high-speed requirements of modern digital systems.
  • Power Supply: It operates with a standard −4.2 V power supply, which is typical for ECL circuits and ensures compatibility with existing systems.
  • Temperature Range: The MC100EP101 operates over the industrial temperature range of −40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Package Options: Available in a 32-lead LQFP package, it offers a compact footprint for space-constrained applications.

Applications

The MC100EP101 is ideal for use in a wide range of applications that require precise clock distribution and minimal skew, such as:

  • High-speed networking equipment, including routers and switches
  • Data centers and server farms
  • Telecommunications infrastructure
  • Test and measurement systems
  • High-performance computing and data storage systems

With its robust design and high-speed capabilities, the ON Semiconductor MC100EP101 clock buffer is an excellent choice for designers looking to enhance the performance and reliability of their clock distribution networks.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess