EN
  • EN
  • DE

MC100EP101MNG

Part No MC100EP101MNG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 3.3V / 5V ECL Quad 4-Input OR/NOR | IC GATE OR/NOR QUAD 4INP 32-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Logic Type NOR/OR Gate
Number of Inputs 16 Input (4, 4, 4, 4)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number 100EP101
Manufacturer Pack Quantity 74
MSL Level 2 (1 Year)
Win Source Part Number 1216692-MC100EP101MNG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP101MNG CAD Model

Description

ON Semiconductor MC100EP101MNG: A High-Performance ECL Clock Driver

The MC100EP101MNG is a state-of-the-art ECL (Emitter Coupled Logic) clock driver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-speed integrated circuit is part of the 100EP series, which is renowned for delivering exceptional performance in demanding applications. The device is specifically engineered to address the needs of clock distribution and frequency multiplication in complex digital systems.

Featuring a fully differential ECL 1:4 fanout design, the MC100EP101MNG is capable of distributing a single input clock signal to four identical outputs with minimal skew. The device operates over a wide frequency range, making it suitable for high-speed systems that require precise timing signals. The low skew characteristics ensure that the timing integrity of the clock signal is maintained across all outputs, which is crucial for maintaining data coherence in synchronous digital systems.

The MC100EP101MNG offers a differential PECL mode of operation, which allows for compatibility with Positive ECL systems. This flexibility enables the device to be used in various system designs without the need for additional level-shifting components. The device also features a VBB output, which provides a reference voltage for single-ended input conditions, further enhancing its versatility.

Constructed using ON Semiconductor's advanced high-speed bipolar process, the MC100EP101MNG exhibits excellent performance characteristics such as low propagation delay and high output current capability. This ensures reliable operation even in environments where signal integrity can be challenged by noise and interference.

The device is housed in a compact 32-lead QFN package, which not only saves valuable board space but also offers improved thermal performance. This makes the MC100EP101MNG an ideal choice for space-constrained applications such as telecommunications, data communications, and high-performance computing.

In summary, the ON Semiconductor MC100EP101MNG is a versatile, high-performance ECL clock driver that offers designers a reliable solution for clock distribution and frequency multiplication. Its advanced features and robust design make it an excellent choice for applications that demand the highest levels of timing precision and signal integrity.

You May Also Be Interested in

ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.8759
ON Semiconductor
IC AND/NAND QUAD 2INP ECL 32LQFP
Lowest to $12.7650
Texas Instruments
IC DUAL AND-ORINV GATE 14-SOIC / AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC
Lowest to $0.4935
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $1.6817
ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA
Lowest to $1.1977
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $3.3108
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.3550
NXP / Nexperia
IC DUAL AND-OR GATE 14-SOIC / AND/OR Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SO
Lowest to $0.0982
ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3538

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2267 $56.9068
9+ $11.6732 $105.0588
14+ $11.3084 $158.3176
19+ $10.9436 $207.9284
24+ $10.5788 $253.8912
32+ $9.4845 $303.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess