EN
  • EN
  • DE

MC100EP101MNR4G

Part No MC100EP101MNR4G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NOR QUAD 4INP 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NOR/OR Gate
Number of Circuits 4
Number of Inputs 16 Input (4, 4, 4, 4)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 207753-MC100EP101MNR4G
Ultra Librarian 3D Model Ultra Librarian MC100EP101MNR4G CAD Model

Description

ON Semiconductor MC100EP101MNR4G Product Overview

The MC100EP101MNR4G is a high-performance, precision quadruple ECL-to-PECL translator developed by ON Semiconductor. This device is designed to address the needs of high-speed communication and data processing markets, offering a reliable solution for translating signals between Emitter Coupled Logic (ECL) and Positive Emitter Coupled Logic (PECL) levels.

Key Features

  • High-Speed Operation: The MC100EP101MNR4G is capable of handling very high data rates, making it ideal for applications that require rapid data transmission and processing.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, which is critical for keeping the overall power budget of the system in check.
  • Differential PECL Outputs: The differential outputs provide improved noise immunity and allow for longer transmission distances without signal degradation.
  • Flexible Power Supply: It can operate with a wide range of power supplies, typically from 3.3V to 5V, providing design flexibility across various applications.
  • Temperature Range: The device is specified to work over the full industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The MC100EP101MNR4G is suitable for a variety of applications that require high-speed signal processing and translation, including:

  • Telecommunications
  • Automated Test Equipment (ATE)
  • High-speed servers and data centers
  • Networking equipment
  • Serial communication systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC100EP101MNR4G is no exception. It is manufactured using a robust fabrication process that ensures high reliability and performance consistency. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances.

Package and Availability

The MC100EP101MNR4G comes in a compact 32-pin QFN package, which is designed to save board space and facilitate efficient thermal management. It is also available in tape and reel packaging, simplifying the manufacturing process for high-volume applications.

With its combination of speed, power efficiency, and robust design, the MC100EP101MNR4G from ON Semiconductor is an excellent choice for system designers looking to bridge ECL and PECL interfaces with precision and reliability.

You May Also Be Interested in

ON Semiconductor
IC AND/NAND QUAD 2INP ECL 32LQFP
Lowest to $12.7650
ON Semiconductor
INVERTER/BUFFER, 10K SERIES, ECL / Configurable Circuit Input
Lowest to $2.2014
ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN
Need more? Email Us
Nexperia USA Inc.
IC CONFIG MULTI-FUNC GATE 8TSSOP / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-TSSOP
Lowest to $0.5116
Texas Instruments
IC BUFFER INVERTER 10BIT 24TSSOP
Need more? Email Us
Texas Instruments
5450 DUAL 2-WIDE 2-INPUT AND-OR- / Configurable Circuit Input
Lowest to $32.6239
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $3.3108
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8TSSOP
Lowest to $9.2285
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1074 $60.4296
10+ $12.3955 $123.9550
15+ $12.0085 $180.1275
20+ $11.6216 $232.4320
26+ $11.2335 $292.0710
35+ $10.0716 $352.5060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess