EN
  • EN
  • DE

LM7301SN1T1G

Part No LM7301SN1T1G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 5TSOP  /  General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr onsemi
Package Tape & Reel (TR)
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.25V/µs
Gain Bandwidth Product 4 MHz
Current - Input Bias 200 nA
Voltage - Input Offset 6 mV
Current - Supply 600µA
Current - Output / Channel 10.5 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 32 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number LM7301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 3,000
Win Source Part Number 1008688-LM7301SN1T1G
Ultra Librarian 3D Model Ultra Librarian LM7301SN1T1G CAD Model

Description

ON Semiconductor LM7301SN1T1G Product Overview

The LM7301SN1T1G is a high-performance, low-power operational amplifier (op-amp) designed and manufactured by ON Semiconductor. This precision op-amp offers a perfect balance between low voltage operation and speed, making it an excellent choice for a wide range of applications. The LM7301SN1T1G is part of ON Semiconductor's commitment to providing energy-efficient devices without compromising on performance.

Key Features

  • Low Supply Voltage: The device operates at a supply voltage range of 2.7V to 12V, making it suitable for battery-powered applications and portable devices.
  • High Slew Rate: With a slew rate of 2.5 V/µs, the LM7301SN1T1G provides fast response times, which is ideal for fast signal processing applications.
  • Low Input Offset Voltage: The op-amp has a typical input offset voltage of 3.5 mV, ensuring high accuracy in amplification and signal conditioning tasks.
  • Rail-to-Rail Output: The device offers rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Low Quiescent Current: It features a low quiescent current of 0.6 mA, contributing to the overall energy efficiency of the system it is used in.

Applications

The LM7301SN1T1G is versatile enough to be used in a variety of applications, including:

  • Sensor interfaces
  • Portable and battery-powered equipment
  • Analog filters
  • Data acquisition systems
  • Audio electronics
  • Active filtering

Package and Quality

This op-amp is available in a 5-pin TSOP package, which is designed for space-saving on the PCB and is suitable for high-density mounting. ON Semiconductor ensures that the LM7301SN1T1G meets rigorous quality standards, providing reliability and performance for critical applications.

In summary, the LM7301SN1T1G from ON Semiconductor is a reliable and efficient solution for designers looking for an op-amp that offers low voltage operation, high-speed performance, and energy efficiency. Its features and benefits make it an ideal choice for a multitude of electronic applications.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess