EN
  • EN
  • DE

MC100EP116

Part No MC100EP116
Manufacturer ON Semiconductor
Description 3.3 V / 5 V Hex Differential Line Receiver/Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216694-MC100EP116
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP116 CAD Model

Description

ON Semiconductor MC100EP116: 5V ECL 4-Bit Differential Clock Driver

The ON Semiconductor MC100EP116 is a high-performance 4-bit differential clock driver designed for use in systems that demand low skew and precise clock distribution and translation. The device is part of the ECLinPS MAX™ family, which is renowned for its high-speed operation and reliability in demanding applications.

Key Features

  • High-Speed Performance: With propagation delays and output transition times significantly lower than conventional ECL clock drivers, the MC100EP116 ensures that your system maintains high-speed signal integrity.
  • Differential ECL Outputs: The differential ECL outputs provide improved noise immunity and are capable of driving a 50 ohm transmission line matched to VTT.
  • Multiple VBB Outputs: A VBB reference voltage is provided to support single-ended ECL inputs, offering design flexibility and ease of interfacing with other ECL components.
  • Flexible Power Supply: The device can be powered by a standard 5V supply, making it compatible with a wide range of existing systems and power management protocols.
  • Low Skew: Skew between outputs is minimized, which is critical for maintaining the timing accuracy of your clock signals across the device.
  • Temperature Range: The MC100EP116 operates over a full industrial temperature range, ensuring reliable performance in a variety of environmental conditions.

Applications

The ON Semiconductor MC100EP116 is ideal for use in a variety of high-speed digital systems. Its applications include, but are not limited to:

  • High-speed clocks in communication systems
  • Server and data center infrastructure
  • Signal processing equipment
  • Test and measurement systems
  • High-frequency trading platforms

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC100EP116 is subjected to rigorous testing and quality control procedures, ensuring that each device you receive performs to the specifications and standards expected from a leading semiconductor manufacturer.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess