EN
  • EN
  • DE

MC100EP16VCDR2G

Part No MC100EP16VCDR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR/DRVR 5V DIFF ECL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Differential Receiver/Driver
Supply Voltage 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 116887-MC100EP16VCDR2G
Ultra Librarian 3D Model Ultra Librarian MC100EP16VCDR2G CAD Model

Description

ON Semiconductor MC100EP16VCDR2G - High-Performance Differential Receiver

The MC100EP16VCDR2G is a state-of-the-art differential receiver designed by ON Semiconductor, a renowned leader in the semiconductor industry. This device is specifically engineered to provide high-speed performance and is a part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) product line. The MC100EP16VCDR2G is optimized for use in applications that require fast signal processing and accurate data transmission, making it an ideal choice for telecommunications, data communications, and high-speed computing systems.

Constructed with advanced silicon-germanium (SiGe) technology, the MC100EP16VCDR2G boasts exceptional electrical characteristics. It operates with a supply voltage range from -4.2V to -5.5V, which allows for compatibility with various system designs. The device features a maximum propagation delay of 200ps and a minimum pulse width of 150ps, ensuring rapid and precise signal handling capabilities.

The MC100EP16VCDR2G comes in a compact SOIC-8 package, making it suitable for space-constrained applications. Its differential inputs incorporate internal 50-ohm termination resistors, which are accessed through the VBB pin. This feature simplifies the board layout and reduces the need for external components, thus minimizing system complexity and cost.

Furthermore, the MC100EP16VCDR2G offers a fully differential design, which greatly reduces susceptibility to common-mode noise and enhances signal integrity. This is crucial in environments where maintaining the integrity of high-speed signals is paramount. The output of the device is LVPECL (Low Voltage Positive Emitter Coupled Logic) compatible, providing a high-speed interface that can be easily integrated into modern digital systems.

ON Semiconductor's commitment to quality and reliability is evident in the MC100EP16VCDR2G, which is designed to meet or exceed the stringent requirements of the industrial and commercial markets. Whether for use in server farms, networking equipment, or sophisticated test and measurement devices, the MC100EP16VCDR2G is a versatile and reliable component that can help drive the performance of high-speed digital systems.

In summary, the MC100EP16VCDR2G from ON Semiconductor is a high-performance differential receiver that offers fast signal processing, precise data transmission, and robust noise immunity, all packaged in a space-saving design suitable for a wide range of high-speed applications.

You May Also Be Interested in

Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6489 $57.8934
15+ $7.9175 $118.7625
23+ $7.6704 $176.4192
32+ $7.4220 $237.5040
41+ $7.1749 $294.1709
54+ $6.4334 $347.4036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess