EN
  • EN
  • DE

MC100EP195FA

Part No MC100EP195FA
Manufacturer ON Semiconductor
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 1024TAP 32-LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr ON Semiconductor
Series 100EP
Package Tray
Product Status Obsolete
Base Product Number MC100EP195
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634037-MC100EP195FA
Ultra Librarian 3D Model Ultra Librarian MC100EP195FA CAD Model

Description

The MC100EP195FA from ON Semiconductor is a cutting-edge, high-performance 2.5 V / 3.3 V ECL Programmable Delay Chip designed to meet the rigorous demands of high-speed communication and signal processing applications. This device is part of ON Semiconductor's high-speed integrated circuit portfolio and is specifically engineered to provide precise delay adjustments for clock management tasks in complex electronic systems.

Key Features

  • Programmable Delay: The MC100EP195FA offers a wide range of programmable delays, enabling designers to fine-tune timing and synchronization within their circuits.
  • High-Speed Operation: This device is optimized for high-speed operation, making it an ideal choice for applications requiring fast signal processing and minimal latency.
  • Dual Supply Voltage: It operates with dual supply voltages of 2.5 V and 3.3 V, providing flexibility in different system voltage environments.
  • Temperature Range: The device is designed to perform reliably across an extended industrial temperature range, ensuring consistent operation under varying environmental conditions.
  • Package Options: The MC100EP195FA is available in a 32-lead LQFP package, which is suitable for surface-mount technology and helps to save valuable board space.

Applications

The versatile nature of the MC100EP195FA makes it suitable for a broad array of applications, including:

  • High-speed digital data processing
  • Automated test equipment
  • Signal integrity enhancement
  • Telecommunications and networking equipment
  • Advanced computing systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the MC100EP195FA is no exception. This product is manufactured to the highest standards, ensuring optimal performance and longevity in the field. With ON Semiconductor's expertise in semiconductor design and manufacturing, customers can trust the MC100EP195FA to deliver exceptional results in their high-speed electronic designs.

You May Also Be Interested in

Maxim Integrated
DELAY LINE 35TAP 30NS 8-SOIC
Need more? Email Us
Maxim Integrated
DELAY LINE 35TAP 8NS 8-SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LN 256TAP 73.75NS 16DIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 250NS 14DIP
Lowest to $3.0261
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8SOIC
Lowest to $6.0469
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.7634
Maxim Integrated
IC DELAY LINE 5TAP 75NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.8464

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9050 $65.4300
13+ $8.9477 $116.3201
20+ $8.6680 $173.3600
28+ $8.3885 $234.8780
36+ $8.1089 $291.9204
48+ $7.2700 $348.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess