EN
  • EN
  • DE

MC100EP195FAR2

Part No MC100EP195FAR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Delay Lines
Description 3.3V ECL Programmable Delay Chip | IC DELAY LN 1024TAP PROG 32LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Number of Taps/Steps 1024
Function Programmable
Delay to 1st Tap 2.2ns
Tap Increment 10ps
Available Total Delays 2.2ns ~ 12.2ns
Number of Independent Delays 1
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number MC100EP195
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1216726-MC100EP195FAR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP195FAR2 CAD Model

Description

ON Semiconductor MC100EP195FAR2: A Precision Timing Integrated Circuit

The ON Semiconductor MC100EP195FAR2 is a high-performance, precision timing integrated circuit designed for a wide range of applications requiring accurate clock generation and distribution. This advanced device is part of ON Semiconductor's ECLinPS MAX™ family and is specifically engineered to meet the stringent requirements of telecommunications, data communications, and high-speed computing systems.

Key Features:

  • High Speed: The MC100EP195FAR2 operates at exceptional clock frequencies, making it suitable for systems that require high-speed clock management.
  • Low Skew: With its low skew characteristics, it ensures that the timing delays between outputs are minimal, which is critical for maintaining data integrity in high-speed systems.
  • Differential ECL Outputs: The device offers fully differential Emitter Coupled Logic (ECL) outputs, providing robust signal integrity and noise immunity.
  • Programmable Divide Ratios: It features programmable divide ratios, allowing customization for various applications and enabling system designers to fine-tune the clock distribution within their designs.
  • Flexible Power Supply: The MC100EP195FAR2 is designed to operate with a standard ECL power supply voltage, providing flexibility in system power design.
  • Temperature Range: This device is operational over an extended temperature range, making it suitable for industrial applications that may experience variable environmental conditions.

Applications:

The ON Semiconductor MC100EP195FAR2 is ideal for use in a variety of applications, including but not limited to:

  • High-speed digital clocks
  • PLL (Phase-Locked Loop) circuits
  • Frequency synthesis
  • Network routers and switches
  • Data communication infrastructure

Reliability and Quality:

ON Semiconductor is known for its commitment to quality and reliability, and the MC100EP195FAR2 is no exception. It is manufactured using a high-performance Silicon Germanium (SiGe) process, which provides superior performance compared to traditional silicon technologies. In addition, the device is available in a space-saving 32-lead LQFP package, ensuring a compact footprint for space-constrained applications.

With its combination of speed, precision, and flexibility, the ON Semiconductor MC100EP195FAR2 is a versatile solution that can help system designers achieve new levels of performance and reliability in their advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.5773
Microchip Technology
Need more? Email Us
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,095 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess