EN
  • EN
  • DE

MC100EP196

Part No MC100EP196
Manufacturer ON Semiconductor
Description 3.3V ECL Programmable Delay Chip with FTUNE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216728-MC100EP196
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP196 CAD Model

Description

The ON Semiconductor MC100EP196 is a state-of-the-art programmable delay chip that is designed to meet the stringent requirements of high-speed data communication systems. This precision device is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) series, offering a versatile solution for managing signal timing and synchronization in complex digital circuits.

Key Features

  • Programmable Delay: The MC100EP196 allows for precise delay adjustments, which can be programmed directly via the serial or parallel interface. This flexibility makes it ideal for a wide range of applications where timing adjustments are critical.
  • Wide Delay Range: The device offers a delay range from 2 ns up to 10 ns in 63 steps, providing high-resolution control over signal timing.
  • High-Speed Operation: With its ECL operational mode, the MC100EP196 is capable of handling high-speed signals, maintaining signal integrity even at elevated frequencies.
  • Single 3.3V or 5V Supply: The chip operates on a single 3.3V or 5V power supply, simplifying power management in system design.
  • Temperature Compensation: The built-in temperature compensation feature ensures that the delay remains stable across a wide temperature range, making the device reliable in various operating conditions.

Applications

The MC100EP196 is suited for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • High-speed data communication systems
  • Clock distribution networks
  • Signal deskewing and timing adjustments
  • Pulse-width modulation circuits

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 3.3V or 5V Operating Temperature Range -40°C to +85°C Package Type PLCC-28

The MC100EP196 from ON Semiconductor is a versatile and reliable choice for designers looking to implement precise delay lines with programmable features. Its high-performance capabilities and robust design make it a valuable component in any timing-critical electronic system.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess