EN
  • EN
  • DE

MC100EP210S

Part No MC100EP210S
Manufacturer ON Semiconductor
Description 2.5V1:5 Dual Differential LVDS Compatible Clock Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216730-MC100EP210S
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP210S CAD Model

Description

The ON Semiconductor MC100EP210S is a high-performance, precision quadruple frequency synthesizer designed to meet the rigorous demands of complex communication systems. This advanced integrated circuit (IC) is part of ON Semiconductor's portfolio of ECLinPS MAX™ devices, which are known for their exceptional speed and reliability.

Key Features

  • High-Speed Operation: The MC100EP210S operates at a maximum frequency of 3.0 GHz, making it suitable for high-speed applications such as telecommunications, data communications, and advanced computing systems.
  • Quad PLL Design: It features four phase-locked loops (PLLs) that can be used independently or in combination to generate multiple frequencies, providing flexibility in system design.
  • Low Jitter: The device is engineered to produce low phase noise and jitter, which is critical for maintaining signal integrity in high-speed data transmission.
  • Differential PECL Outputs: The MC100EP210S offers differential PECL outputs, ensuring compatibility with ECL logic levels and enabling high-speed signal transmission with minimal signal degradation.
  • Programmable Divider Ratios: Each PLL is equipped with programmable divider ratios, allowing for fine-tuning of output frequencies to meet specific application requirements.
  • Single 3.3V Power Supply: The device operates on a single 3.3V power supply, simplifying power management in system designs.

Applications

The MC100EP210S is ideal for a wide range of applications, including but not limited to:

  • High-speed digital networking equipment
  • Broadband communication systems
  • High-frequency clock generation
  • Test and measurement equipment
  • High-performance computing

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC100EP210S is built to rigorous standards, ensuring reliable performance in the most demanding environments. It is available in a compact surface-mount package, which facilitates efficient use of board space and is suitable for high-density circuit designs.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5454 $73.6362
5+ $20.1399 $100.6995
8+ $19.5105 $156.0840
11+ $18.8811 $207.6921
14+ $18.2518 $255.5252
19+ $16.3636 $310.9084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess