EN
  • EN
  • DE

MC100EP29DTR2G

Part No MC100EP29DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 3.3V / 5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EP
Packaging Reel - TR
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 3GHz
Operating Supply Voltage -3 V ~ -5.5 V
Current - Quiescent 57mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1216736-MC100EP29DTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100EP29
Introduction Date April 12, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC100EP29DTR2G CAD Model

Description

The MC100EP29DTR2G is a high-performance, differential 4:1 multiplexer from ON Semiconductor, designed for use in applications requiring high-speed signal processing. This device is part of ON Semiconductor's 100EP family, which is renowned for its exceptional performance in terms of speed and signal integrity. The MC100EP29DTR2G is ideal for use in systems that require multiplexing of high-speed differential signals, such as in telecommunications, data communications, and automated test equipment.

Operating over a voltage range of 3.3V to 5.5V, the MC100EP29DTR2G provides the flexibility needed for various design requirements. It is built using advanced bipolar technology, which allows for rapid switching speeds and a wide bandwidth. The device is capable of handling data rates in excess of 3.0 Gb/s, making it suitable for high-speed data transmission applications.

The MC100EP29DTR2G features a differential input and output, which ensures reduced noise and improved signal integrity. This is particularly beneficial in environments with high electromagnetic interference (EMI), as differential signals are less susceptible to noise than single-ended signals. Additionally, the device boasts a low propagation delay, which is critical for maintaining the timing accuracy of high-speed signals.

This multiplexer comes in a TSSOP-20 package, which is compact and suitable for space-constrained applications. The MC100EP29DTR2G also features a fail-safe function that sets the Q outputs to a high level when the inputs are left open. This safety feature prevents unexpected device behavior in the event of input signal loss.

ON Semiconductor has equipped the MC100EP29DTR2G with ESD protection, ensuring the device's robustness and longevity even in harsh electrical environments. With its combination of high-speed performance, signal integrity, and protection features, the MC100EP29DTR2G is an excellent choice for designers looking to implement a reliable multiplexing solution in their high-speed digital systems.

You May Also Be Interested in

NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3584 $67.0752
6+ $18.3454 $110.0724
9+ $17.7721 $159.9489
12+ $17.1988 $206.3856
16+ $16.6255 $266.0080
21+ $14.9056 $313.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess