EN
  • EN
  • DE

MC100EP31DG

Part No MC100EP31DG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 3.3V / 5V ECL D Flip-Flop with Set and Reset | IC FF D-TYPE SNGL 1BIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 3GHz
Trigger Type Positive Edge
Supply Voltage (V) -3V ~ -5.5V
Current - Quiescent (Iq) 45mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Family Part Number 100EP31
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1216738-MC100EP31DG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP31DG CAD Model

Description

The ON Semiconductor MC100EP31DG is a cutting-edge D flip-flop integrated circuit designed for high-speed digital applications. This component is part of ON Semiconductor's 100EP series, which is renowned for its exceptional performance in terms of speed and reliability. The MC100EP31DG is specifically crafted to meet the rigorous demands of advanced communication systems, high-frequency clock distribution networks, and other critical digital functions that require fast edge rates and precise timing.

Key Features

  • High-Speed Performance: The MC100EP31DG operates at exceptional clock frequencies, making it suitable for high-speed data processing and communication applications.
  • Differential D Flip-Flop: This device features true differential inputs and outputs, ensuring robust signal integrity and minimization of signal skew.
  • Positive Edge-Triggered: The flip-flop is designed to be triggered on the positive edge of the clock signal, providing precise timing for digital circuits.
  • Asynchronous Direct Reset: An asynchronous direct reset input (RESET) is provided, which overrides all other inputs and forces the Q output LOW.
  • 3.3V and 5V Power Supply Options: The MC100EP31DG is compatible with both 3.3V and 5V power supplies, offering flexibility in system design.
  • Enhanced Damage-Resistance: The device features ON Semiconductor's proprietary ESD protection circuitry, safeguarding it against electrostatic discharge events.

Applications

The MC100EP31DG is ideal for a variety of applications, including but not limited to:

  • High-speed data transmission systems
  • Advanced telecommunications equipment
  • High-frequency clock distribution networks
  • Synchronous and asynchronous digital circuits
  • Signal processing and waveform generation

Technical Specifications

The MC100EP31DG is housed in an 8-pin SOIC package and is characterized for operation over the full industrial temperature range of -40°C to +85°C. With its differential design, the device offers a maximum clock frequency that is significantly higher than standard single-ended flip-flops, providing the speed necessary for today's high-performance digital systems.

Overall, the ON Semiconductor MC100EP31DG represents a reliable and high-speed solution for designers looking to implement D flip-flops in their digital systems, ensuring both performance and durability in a wide range of applications.

You May Also Be Interested in

Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7272 $51.5448
22+ $4.6993 $103.3846
33+ $4.5524 $150.2292
46+ $4.4056 $202.6576
59+ $4.2587 $251.2633
79+ $3.8182 $301.6378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,312 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess