EN
  • EN
  • DE

MC100EP451MNG

Part No MC100EP451MNG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-VFQFN Exposed Pad
Manufacturer ON Semiconductor
Series 100EP
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name MC100EP451
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC100EP451MNGOS, MC100EP451MNG-ND
Quantity per package 74
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883217-MC100EP451MNG
Ultra Librarian 3D Model Ultra Librarian MC100EP451MNG CAD Model

Description

ON Semiconductor MC100EP451MNG Overview

The MC100EP451MNG is a high-performance, fully differential clock/data driver manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is part of the ECLinPS MAX™ family of products, designed to deliver exceptional speed and signal integrity in demanding applications. The MC100EP451MNG is engineered to address the needs of advanced communication systems, high-speed networking, and data processing equipment, where reliable and fast data transmission is crucial.

The device features a fully differential ECL (Emitter Coupled Logic) to CML (Current Mode Logic) translator with differential data inputs and outputs, which ensures minimal signal skew and provides robust noise immunity. The MC100EP451MNG operates with a supply voltage of 3.3V ± 5% or 5V ± 10%, providing flexibility for different system voltages and compatibility with a variety of logic standards.

The MC100EP451MNG boasts a maximum frequency of operation exceeding 3.0 GHz, making it suitable for high-speed clock distribution and data transmission applications. With a propagation delay of typically 170 ps and an output rise and fall time of approximately 100 ps, the device is optimized for rapid signal processing and minimal latency.

Key Features

  • High-speed fully differential clock/data driver
  • Maximum frequency > 3.0 GHz
  • Typical propagation delay: 170 ps
  • Output rise and fall times: ~100 ps
  • 3.3V ± 5% or 5V ± 10% supply voltage operation
  • Differential ECL to CML level translation
  • Minimal signal skew for improved signal integrity
  • Pb-Free, RoHS compliant, and 32-lead QFN package

The MC100EP451MNG is housed in a compact 32-lead QFN package, which conserves space on printed circuit boards without sacrificing performance. This product is also Pb-Free and RoHS compliant, ensuring it meets modern environmental standards for electronic components. Whether used in data centers, telecommunications, or high-speed computing, the MC100EP451MNG from ON Semiconductor provides the speed and reliability required for state-of-the-art electronic systems.

You May Also Be Interested in

Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,300.0000 $1,300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess