EN
  • EN
  • DE

MC100EP51DTR2G

Part No MC100EP51DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 3GHz
Trigger Type Positive, Negative
Supply Voltage - Operating -3 V to -5.5 V
Current - Quiescent 45mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 022492-MC100EP51DTR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP51DTR2G CAD Model

Description

ON Semiconductor MC100EP51DTR2G Product Overview

The MC100EP51DTR2G is a high-performance, 5V ECL Differential Clock D Flip-Flop integrated circuit, expertly crafted by ON Semiconductor. This device is a pivotal component in the realm of digital electronics, known for its exceptional speed and reliability. It is designed to meet the rigorous demands of high-speed data communication and processing applications where signal integrity and timing precision are paramount.

Key Features

  • Advanced High-Speed Technology: The MC100EP51DTR2G is built on ON Semiconductor's advanced high-speed bipolar technology, which ensures rapid signal processing capabilities.
  • Differential Clock D Flip-Flop: Its differential nature allows for the reduction of common-mode noise, which is crucial for maintaining signal fidelity in noisy environments.
  • High Bandwidth: The device boasts a significant bandwidth, enabling it to handle high-frequency signals with ease, making it ideal for fast data transmission systems.
  • Temperature Range: It operates over an industrial temperature range, ensuring consistent performance across various environmental conditions.
  • Power Supply: The MC100EP51DTR2G is designed for a 5V power supply, which is a standard in many digital systems, providing compatibility with a wide range of applications.
  • Package: The product is available in a TSSOP-8 package, which offers a compact footprint while allowing for efficient heat dissipation and easy integration into PCB designs.

Applications

  • Communication Systems: Its high-speed capabilities make it suitable for use in fiber-optic transceivers, broadband data networks, and other advanced telecommunication infrastructures.
  • Computing: The MC100EP51DTR2G can be utilized in high-performance computing systems, servers, and data centers where fast and reliable data processing is necessary.
  • Industrial Automation: The robustness and speed of this device also make it an excellent choice for industrial automation systems, including robotics and process control.
  • Test and Measurement Equipment: Precision and speed are critical in test and measurement applications, and this product delivers on both fronts.

The MC100EP51DTR2G from ON Semiconductor is a testament to the company's commitment to providing innovative solutions that cater to the evolving needs of the electronics industry. With its blend of speed, precision, and reliability, this product stands out as an essential component for any high-speed digital application.

You May Also Be Interested in

STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7728 $55.0912
9+ $11.3007 $101.7063
14+ $10.9476 $153.2664
19+ $10.5944 $201.2936
25+ $10.2413 $256.0325
33+ $9.1819 $303.0027
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess