EN
  • EN
  • DE

MC100EP51MNR4G

Part No MC100EP51MNR4G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 3GHz
Trigger Type Positive, Negative
Supply Voltage - Operating -3 V to -5.5 V
Current - Quiescent 45mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-VFDFN Exposed Pad
Win Source Part Number 041453-MC100EP51MNR4G
Ultra Librarian 3D Model Ultra Librarian MC100EP51MNR4G CAD Model

Description

ON Semiconductor MC100EP51MNR4G Product Overview

The MC100EP51MNR4G is a high-performance, differential ECL Clock D Flip-Flop integrated circuit designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This advanced flip-flop is part of ON Semiconductor's 100EP series, which is specifically engineered to meet the demands of high-speed data communication and signal processing applications.

Constructed using ON Semiconductor's proprietary high-speed bipolar process, the MC100EP51MNR4G offers a combination of fast propagation delay and high clock frequency operation. This makes it an ideal choice for a variety of applications, including but not limited to, high-speed networking equipment, telecommunication systems, and advanced computing platforms.

Key Features

  • Differential Clock D Flip-Flop: The MC100EP51MNR4G operates with differential clock inputs, providing improved noise immunity and signal integrity, which is crucial for high-speed digital circuits.
  • High-Speed Performance: With a typical propagation delay of only 225 ps and a maximum frequency of 3 GHz, this flip-flop is optimized for rapid signal processing and timing applications.
  • Positive ECL Logic Levels: The device is designed to interface with positive ECL logic levels, ensuring compatibility with existing ECL systems and simplifying integration into new designs.
  • Power Supply: It operates with a standard ECL power supply voltage of -4.2V, which is typical for high-speed logic devices.
  • Temperature Range: The MC100EP51MNR4G is specified for operation over the full industrial temperature range of -40°C to 85°C, making it suitable for use in harsh environments.
  • Packaging: The device is available in a 32-lead QFN package, which offers a compact footprint and excellent thermal performance.

Applications

Due to its fast switching characteristics and robust design, the MC100EP51MNR4G is highly suited for critical applications that require reliable and rapid data transfer. Some of these applications include:

  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Networking and telecommunications equipment
  • Synchronous data transmission
  • Automated test equipment (ATE)

By choosing the MC100EP51MNR4G for your design, you can ensure that your product will benefit from the high-speed and reliable performance that ON Semiconductor is known for. Whether you're developing next-generation communication infrastructure or sophisticated computing hardware, this D Flip-Flop is a solid foundation for your high-speed logic needs.

You May Also Be Interested in

Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,090 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess