EN
  • EN
  • DE

SN74LVT8996IPWREP

Part No SN74LVT8996IPWREP
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 10B ADDRSBL SCAN PORT 24TSSOP  /  Addressable Scan Ports IC 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74LVT
Package Tape & Reel
Logic Type Addressable Scan Ports
Supply Voltage 2.7V ~ 3.6V
Number of Bits 10
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74LVT8996
Other Names 296-22385-6,296-22385-6R,296-22385-1,296-22385-2,-V62/04644-01YER,296-22385-2R,-V62/04644-01YE,V62/04644-01YE,-296-22385-1,296-22385-1R,-296-22385-1R,-SN74LVT8996IPWREPR,-296-22385-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256221-SN74LVT8996IPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVT8996IPWREP CAD Model

Description

Product Overview: SN74LVT8996IPWREP

The SN74LVT8996IPWREP is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous standards of the aerospace and defense industries. This device is part of the LVT family, which stands for Low-Voltage BiCMOS Technology, and is characterized by its ability to operate at low power levels while maintaining high-speed performance.

Key Features

  • Low-Voltage Operation: The SN74LVT8996IPWREP is optimized for 3.3V power supply but can operate over a range of 2.7V to 3.6V, making it suitable for a variety of low-power applications.
  • High-Speed Performance: Despite its low-power consumption, the device does not compromise on speed, ensuring fast and reliable performance for critical applications.
  • Robustness: Manufactured with an enhanced process, the SN74LVT8996IPWREP is designed to withstand harsh conditions, including extreme temperatures and radiation, which is essential for aerospace and defense applications.
  • Enhanced Electromagnetic Compatibility (EMC): The device features built-in measures to reduce electromagnetic interference, thereby improving signal integrity and operational reliability.

Applications

The SN74LVT8996IPWREP is suitable for a broad range of applications, particularly where reliability and performance are non-negotiable. These include:

  • Avionics and on-board systems
  • Satellite communication systems
  • Military communication equipment
  • High-reliability industrial applications

Quality and Reliability

As a product designed for enhanced performance (EP) applications, the SN74LVT8996IPWREP is subjected to rigorous testing and quality control processes. It complies with the military performance standard (QML) and is provided in a 24-pin TSSOP (Thin Shrink Small Outline Package) for reduced space requirements.

Support and Documentation

Texas Instruments offers comprehensive technical support and documentation for the SN74LVT8996IPWREP, including detailed datasheets, application notes, and design resources to assist engineers in integrating this device into their projects seamlessly.

With its combination of low-voltage operation, high-speed performance, and robust design, the SN74LVT8996IPWREP from Texas Instruments stands out as an ideal choice for high-stakes applications where failure is not an option.

You May Also Be Interested in

Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0692 $56.1384
5+ $23.0312 $115.1560
7+ $22.3115 $156.1805
10+ $21.5917 $215.9170
12+ $20.8720 $250.4640
17+ $18.7128 $318.1176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,330 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess