EN
  • EN
  • DE

MC100EP56DWG

Part No MC100EP56DWG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3.3V / 5V ECL Dual Differential 2:1 Multiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EP
Packaging Tube
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage ±3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1216770-MC100EP56DWG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100EP56
Introduction Date June 01, 2001
ECCN EAR99
Country of Origin Indonesia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MC100EP56DWG CAD Model

Description

ON Semiconductor MC100EP56DWG Product Overview

The MC100EP56DWG is a high-performance, 5V ECL Differential 2:1 Multiplexer from ON Semiconductor, designed to meet the demanding requirements of high-speed telecommunication systems and data transmission networks. This device is a significant component in applications that require routing or switching of high-speed differential signals.

Key Features

  • High-Speed Performance: The MC100EP56DWG operates with a maximum frequency of 3.0 GHz, making it suitable for high-speed data processing and communication applications.
  • Differential ECL Inputs: It features fully differential inputs, which provide excellent noise immunity and allow for the use of low voltage swings.
  • Multiple Power Supply Options: This multiplexer can be powered by a standard –5.2 V ECL supply or a positive supply voltage in the range of 3.0 V to 5.5 V, offering flexibility in system design.
  • Functional Compatibility: The device is functionally compatible with the MC10EP56, providing an easy upgrade path for existing designs.
  • Industrial Temperature Range: It operates within an extended temperature range of –40°C to +85°C, ensuring reliability in various environmental conditions.
  • Available in SOIC-8 Package: The MC100EP56DWG is offered in a compact SOIC-8 package, which is ideal for space-constrained applications.

Applications

  • High-speed data transfer systems
  • Telecommunication and networking equipment
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Signal gating, multiplexing, and switching

The MC100EP56DWG from ON Semiconductor is a robust and versatile solution for systems designers looking to leverage the speed and reliability of ECL technology in their digital and data communication applications. Its differential design, coupled with the ability to function at high frequencies, makes it an essential component for modern high-speed circuitry.

With its industry-standard packaging and pin compatibility, the MC100EP56DWG ensures a smooth integration into existing layouts, minimizing the need for significant redesigns or system overhauls. ON Semiconductor's commitment to quality and performance is evident in this product, making it a trusted choice for engineers and designers alike.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6105 $60.0415
54+ $2.1421 $115.6734
84+ $2.0751 $174.3084
116+ $2.0082 $232.9512
149+ $1.9412 $289.2388
200+ $1.7404 $348.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess