EN
  • EN
  • DE

MC100H601FN

Part No MC100H601FN
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Translator ECL to TTL 9-CH Unidirectional 28-Pin PLCC Tube / IC XLATOR 9BIT ECL-TTL 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100H
Packaging Tube
Part Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 9
Input Signal ECL
Output Signal TTL
Output Type Tri-State, Non-Inverted
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 787634-MC100H601FN
Popularity Medium
Supply and Demand Status Limited
Family Name MC100H601
Introduction Date November 05, 1997
ECCN EAR99
Country of Origin Czech Republic
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC100H601FN CAD Model

Description

The MC100H601FN from ON Semiconductor is a state-of-the-art logic converter designed to meet the needs of high-speed digital systems. This device is a part of the 100H series, known for its robust performance in demanding applications. The MC100H601FN is specifically crafted to translate signals from the PECL (Positive Emitter Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels, making it an ideal choice for interfacing between different logic families.

Key Features

  • Logic Translation: Converts PECL to TTL levels, enabling communication between devices operating at different voltage standards.
  • High Speed: With the capability to support high-frequency operations, it is well-suited for fast-paced digital environments.
  • Temperature Range: Operates reliably over an extended temperature range, ensuring stability across various conditions.
  • Package: Comes in a flat pack (FN) package, which offers a compact footprint and is suitable for space-constrained applications.

Applications

The MC100H601FN is versatile and can be used in a wide range of applications, including:

  • Data communication systems
  • Telecommunication infrastructure
  • High-speed computer servers and networking equipment
  • Industrial control systems
  • Test and measurement equipment

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the MC100H601FN is no exception. It is manufactured using advanced semiconductor processes, which ensures high performance and longevity. The device also undergoes rigorous testing to meet industry standards, guaranteeing that it performs to the expectations in critical applications.

Conclusion

The MC100H601FN is a testament to ON Semiconductor's dedication to providing high-quality, reliable components for the electronics industry. Whether it's for data communication or industrial automation, this logic converter is engineered to facilitate seamless integration between different digital systems, enhancing performance and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9737 $65.8422
13+ $9.0044 $117.0572
20+ $8.7226 $174.4520
28+ $8.4407 $236.3396
36+ $8.1601 $293.7636
48+ $7.3158 $351.1584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess