EN
  • EN
  • DE
  • IT

MC100H640FNR2G

Part No MC100H640FNR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Application Specific
Description IC CLOCK DRIVER ECL-TTL 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 68030, 68040 MPUs Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 135MHz 1 Output 28-PLCC (11.51x11.51)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 85°C
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.51x11.51)
Family Name MC100H6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926034-MC100H640FNR2G
Ultra Librarian 3D Model Ultra Librarian MC100H640FNR2G CAD Model

Description

The MC100H640FNR2G is a state-of-the-art integrated circuit from ON Semiconductor, renowned for its high-speed performance and reliability. This device is a part of ON Semiconductor's MC10/100H640 series, which is specifically designed to address the rigorous demands of high-speed data communication and signal processing applications.

Key Features

  • Technology: The MC100H640FNR2G leverages advanced ECL (Emitter Coupled Logic) technology, ensuring rapid signal propagation and minimal propagation delay, which is crucial for high-speed operations.
  • Conversion Capability: This device is a versatile CMOS to ECL translator, capable of converting TTL/CMOS input levels to ECL output levels with exceptional precision.
  • High-Speed Performance: It boasts a typical propagation delay of just 1.5 ns, making it suitable for applications requiring high-speed data transmission and timing-critical operations.
  • Power Supply: The MC100H640FNR2G operates with a power supply voltage of -4.2V for ECL, ensuring compatibility with standard ECL operating environments.
  • Temperature Range: It is designed to operate over a wide temperature range, typically from 0°C to 85°C, making it suitable for various industrial and commercial environments.
  • Packaging: The device comes in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which offers robustness and ease of PCB (Printed Circuit Board) mounting.

Applications

The MC100H640FNR2G is ideal for a broad range of applications where high-speed signal conversion is necessary. Some of the typical applications include:

  • Telecommunication systems
  • Data communication networks
  • High-speed computer servers
  • Signal processing equipment
  • Test and measurement instruments

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC100H640FNR2G is manufactured under stringent quality control standards, ensuring that it meets the reliability expectations for industrial and commercial grade components. Customers can trust ON Semiconductor's commitment to maintaining the highest quality and reliability standards in the industry.

You May Also Be Interested in

Renesas Electronics America
FBD, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
Intel QPI, PCI Express (PCIe) IC 150MHz 1 Output 72-VFQFPN (10x10)
Need more? Email Us
Microchip Technology
Ethernet, SONET/SDH, Telecom IC 622.08MHz 1 Output 64-CABGA (9x9)
Lowest to $108.8239
Renesas Electronics America
IC BUFFER DIFF 72-VFQFPN / IC Output
Lowest to $9.8883
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
Lowest to $8.0501
Renesas Electronics America
Intel CPU Servers PC Clock IC 100MHz 1 Output 56-SSOP
Lowest to $3.5528
Skyworks Solutions Inc.
Need more? Email Us
Skyworks Solutions Inc.
Lowest to $108.1080
Renesas Electronics America
IC FREQUENCY GENERATOR 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.6512 $78.2560
11+ $12.8428 $141.2708
16+ $12.4405 $199.0480
22+ $12.0396 $264.8712
28+ $11.6385 $325.8780
38+ $10.4341 $396.4958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess