EN
  • EN
  • DE

MC100LVEL12DTR2

Part No MC100LVEL12DTR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC BUFFER DVR ECL NON-INV 8TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NOR/OR Gate
Number of Circuits 1
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating -3 V to -3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1072852-MC100LVEL12DTR2
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian MC100LVEL12DTR2 CAD Model

Description

The MC100LVEL12DTR2 is a high-performance integrated circuit manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is a part of the ECLinPS MAX™ family, known for its high-speed and low-power consumption characteristics. The MC100LVEL12DTR2 is a differential data and clock D flip-flop that is designed to meet the demanding requirements of fast communication and computing applications.

Key Features

  • High Speed: The device boasts a typical propagation delay of just 1.1 ns, making it suitable for high-speed digital processing.
  • Low Power: With a reduced power consumption profile, it is optimized for power-sensitive designs without compromising on performance.
  • PECL Mode Operating Range: The MC100LVEL12DTR2 operates within a VCC range of 3.0 V to 3.8 V with VEE at 0 V, ensuring compatibility with positive ECL (PECL) logic levels.
  • Differential Input and Output: The device supports differential input and output, providing improved noise immunity and signal integrity over single-ended designs.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, suitable for various environmental conditions.
  • Surface Mount Package: The device comes in a TSSOP-8 package, providing a compact footprint for space-constrained applications.

Applications

The MC100LVEL12DTR2 is versatile and can be used in various applications that require high-speed data transmission and precise clocking. Some of its typical applications include:

  • High-speed data communication systems
  • Networking and telecommunications
  • Signal processing units
  • Computer systems and servers
  • Test and measurement equipment

With its robust feature set and ON Semiconductor's reputation for quality, the MC100LVEL12DTR2 is an excellent choice for designers who need a reliable and efficient flip-flop for their high-speed digital applications.

You May Also Be Interested in

ON Semiconductor
IC GATE MULTIFUNC CONF FLEX 8DFN
Lowest to $0.2208
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.8759
ON Semiconductor
IC AND/NAND QUAD 2INP ECL 32LQFP
Lowest to $12.7650
ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA
Lowest to $1.1977
ON Semiconductor
BUFFER/INVERTER PERIPHL DRIVER / Configurable Circuit Input
Need more? Email Us
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $0.9714
Texas Instruments
IC BUFFER INVERTER 10BIT 24TSSOP
Need more? Email Us
Texas Instruments
IC DUAL AND-ORINV GATE 14-SOIC / AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC
Lowest to $0.4935
ON Semiconductor
INVERTER/BUFFER, 10K SERIES, ECL / Configurable Circuit Input
Lowest to $2.2014

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess