EN
  • EN
  • DE

MC100LVEL17DWR2

Part No MC100LVEL17DWR2
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR DFF QUAD ECL 3.3V 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Differential Receiver
Supply Voltage 3 V to 3.8 V
Number of Bits 4
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 221393-MC100LVEL17DWR2
Ultra Librarian 3D Model Ultra Librarian MC100LVEL17DWR2 CAD Model

Description

The ON Semiconductor MC100LVEL17DWR2 is a high-performance dual differential receiver designed to meet the rigorous demands of high-speed data communication systems. This integrated circuit is part of ON Semiconductor's MC100 series, which is renowned for its reliability and efficiency in processing digital signals.

Key Features:

  • Voltage Supply: The device operates with a supply voltage range of 3.0V to 3.8V, making it suitable for low-voltage applications while maintaining robust performance.
  • High Data Rates: It is capable of handling data rates up to 3.2 Gbps, ensuring compatibility with high-speed interfaces such as Gigabit Ethernet, Fiber Channel, and other telecommunication protocols.
  • Differential Inputs: The MC100LVEL17DWR2 features two pairs of differential inputs, which provide improved noise immunity and are essential for maintaining signal integrity over long distances and in electrically noisy environments.
  • Output Type: The device offers two complementary outputs (ECL), which can be used to drive downstream ECL logic or to interface with other high-speed logic families with the appropriate level translation.
  • Temperature Range: It operates over an extended temperature range of -40°C to +85°C, making it suitable for industrial applications that may be subject to harsh environmental conditions.
  • Package: Housed in a 20-SOIC Wide Body package, the MC100LVEL17DWR2 is compact and suitable for space-constrained applications without compromising performance.

Applications:

The dual differential receiver is ideal for use in a variety of high-speed data communication and processing applications, including:

  • Telecommunications Equipment
  • High-Speed Data Acquisition Systems
  • Automated Test Equipment (ATE)
  • Computer Networking
  • Signal Conditioning Modules

With its robust feature set and ON Semiconductor's reputation for quality, the MC100LVEL17DWR2 is an excellent choice for designers looking to implement a reliable and high-speed differential signaling solution in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0001 $51.0017
41+ $2.4616 $100.9256
63+ $2.3847 $150.2361
87+ $2.3077 $200.7699
113+ $2.2308 $252.0804
150+ $2.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,493 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess