EN
  • EN
  • DE

MC100LVEL90DWR2G

Part No MC100LVEL90DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description -3.3V / -5V Triple ECL Input to LVPECL Output Translator | IC TRNSLTR UNIDIRECTIONAL 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 3
Input Signal ECL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 100LVEL90
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1216888-MC100LVEL90DWR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100LVEL90DWR2G CAD Model

Description

The MC100LVEL90DWR2G is a state-of-the-art integrated circuit from ON Semiconductor, a renowned leader in the electronic components industry. This device is a 3.3V ECL 2:1 Multiplexer, designed to deliver high-speed performance and signal quality in a wide range of applications. The MC100LVEL90DWR2G is part of the high-performance ECLinPS Lite™ family, which is well-suited for the stringent requirements of telecom and datacom systems, as well as high-speed test and measurement equipment.

Key Features

  • High Speed: With a typical propagation delay of just 175 ps, this component is optimized for high-speed data transmission and critical timing applications.
  • Low Power Consumption: It operates with a 3.3V power supply, ensuring lower power consumption without compromising on performance.
  • Differential PECL Inputs and Outputs: The device features differential inputs and outputs, providing improved noise immunity and allowing for precise edge-rate control.
  • Functional Compatibility: The MC100LVEL90DWR2G is functionally compatible with the EL90 and LVEL90, providing designers with flexibility and ease of integration into existing systems.
  • Extended Temperature Range: Designed to operate over an extended temperature range, this device is reliable in various environmental conditions.

Applications

The versatility of the MC100LVEL90DWR2G makes it suitable for a diverse array of applications. It is commonly used in:

  • High-speed data communication systems
  • Telecommunications switching
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Servers and data centers

Package and Quality

The MC100LVEL90DWR2G comes in a wide-body, 20-lead SOIC package, which ensures ease of PCB layout and excellent thermal performance. ON Semiconductor maintains the highest quality standards, and this product is no exception, offering both reliability and durability for critical applications.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8032 $51.2128
10+ $10.5052 $105.0520
15+ $10.1769 $152.6535
21+ $9.8486 $206.8206
27+ $9.5203 $257.0481
36+ $8.5355 $307.2780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess