ON Semiconductor MC100LVELT23DT: A High-Performance 2:1 Multiplexer
The ON Semiconductor MC100LVELT23DT is a cutting-edge 2:1 multiplexer device that delivers exceptional performance for a wide range of applications. This component is part of the high-speed series of integrated circuits, designed to address the needs of high-speed data transmission and signal processing in complex electronic systems.
Key Features
- High Speed: The MC100LVELT23DT boasts a propagation delay of just 250 ps, making it an ideal choice for applications requiring rapid data handling and processing.
- Dual Supply Voltages: This device operates with dual supply voltages of 3.3V and 5V, providing flexibility and compatibility with a variety of digital systems.
- PECL Mode: It is designed to support PECL mode of operation, ensuring high-speed performance and reduced noise in signal transmission.
- Temperature Range: The multiplexer operates within an extended industrial temperature range of -40°C to +85°C, ensuring reliability and stability across diverse environmental conditions.
- Functional Compatibility: The MC100LVELT23DT is functionally compatible with the ELT23 devices, offering ease of integration into existing designs.
Applications
The ON Semiconductor MC100LVELT23DT is versatile and can be used in a variety of sectors, including:
- Telecommunications
- Networking equipment
- Automated test equipment
- High-speed data acquisition systems
- Computer systems
Package and Quality Assurance
Offered in a compact 8-lead SOIC package, the MC100LVELT23DT is designed for space-conscious applications while providing robust performance. ON Semiconductor ensures product reliability and performance through rigorous quality assurance and testing protocols, making the MC100LVELT23DT a dependable choice for critical applications.
With its combination of speed, flexibility, and reliability, the ON Semiconductor MC100LVELT23DT is a superior solution for designers seeking a high-performance 2:1 multiplexer for their next project.