EN
  • EN
  • DE
  • IT

MC100LVEP111

Part No MC100LVEP111
Manufacturer ON Semiconductor
Description Low-Voltage 1:10 Differential LVECL/LVPECL/LVEPECL/HSTL Clock Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216904-MC100LVEP111
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian MC100LVEP111 CAD Model

Description

ON Semiconductor MC100LVEP111 Low Voltage 1:10 Differential ECL/PECL/HSTL Clock Driver

The MC100LVEP111 from ON Semiconductor is a high-performance, low-voltage clock driver that is designed to meet the demanding requirements of today's high-speed digital systems. This device is capable of distributing one differential input to ten differential outputs, making it an ideal solution for applications requiring multiple copies of a clock signal with minimal skew and high noise immunity.

The MC100LVEP111 operates with a wide range of supply voltages, from 2.375 V to 3.8 V, which allows it to be used in systems with varying logic levels, including ECL, PECL, and HSTL. The device supports a maximum clock frequency of 3 GHz, ensuring that it can handle the fastest clock rates required by modern digital circuits.

This clock driver features a fully differential design, which minimizes the propagation delay and skew between the outputs. The differential nature of the signals also enhances the noise immunity, making the device robust against electrical disturbances that could otherwise affect signal integrity. The MC100LVEP111 is characterized for operation over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh environmental conditions.

The device comes in a compact 32-lead LQFP package, which saves valuable board space in space-constrained applications. Additionally, the MC100LVEP111 incorporates advanced features such as a selectable divide ratio (1:2, 1:4, 1:8), which provides flexibility in system design. The clock driver also includes a synchronous enable/disable function, which allows the user to control the output state without disrupting the input clock.

In summary, the ON Semiconductor MC100LVEP111 is a versatile and high-performing clock driver that is suitable for a wide range of applications, including telecommunications, data communications, servers, and test equipment. Its ability to provide multiple low-skew outputs with high noise immunity makes it an essential component for systems requiring accurate and reliable clock distribution.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4059 $59.2472
20+ $6.0765 $121.5300
30+ $5.8870 $176.6100
41+ $5.6965 $233.5565
53+ $5.5070 $291.8710
71+ $4.9376 $350.5696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess