EN
  • EN
  • DE
  • IT

MC100LVEP16

Part No MC100LVEP16
Manufacturer ON Semiconductor
Description 2.5V / 3.3V ECL Differential Receiver/Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1216913-MC100LVEP16
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100LVEP16 CAD Model

Description

Product Overview: MC100LVEP16 - ON Semiconductor

The MC100LVEP16 from ON Semiconductor is a high-performance, differential receiver and emitter designed for applications requiring ultra-fast rise times and minimal propagation delay variation. This device is a part of ON Semiconductor's advanced high-speed integrated circuit portfolio and is tailored for demanding environments where signal integrity and speed are paramount.

Key Features

  • High-Speed Performance: The MC100LVEP16 offers an impressive differential PECL output with a maximum frequency of 3.2 GHz, making it suitable for the fastest communication protocols and data pathways.
  • Differential Receiver: It features a differential line receiver that translates PECL levels to LVPECL levels, ensuring signal fidelity across complex systems.
  • Temperature Range: The device operates over the full industrial temperature range of -40°C to +85°C, ensuring reliability in a variety of harsh environments.
  • Power Supply: It is designed to work with a power supply voltage of 3.3V ± 10%, providing compatibility with standard system voltages.
  • Package: The MC100LVEP16 is available in a compact 3x3 mm 16-lead QFN package, allowing for efficient space utilization on printed circuit boards.

Applications

The MC100LVEP16 is ideal for a range of applications, including but not limited to:

  • High-speed data transmission systems
  • Networking and telecommunication equipment
  • Signal conditioning and clock distribution
  • Automated test equipment
  • High-performance computing

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC100LVEP16 is built with the highest manufacturing standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Its robust design is geared towards providing consistent performance and a long operational lifespan.

With its advanced features and proven reliability, the MC100LVEP16 from ON Semiconductor stands out as a superior choice for engineers and designers looking to push the boundaries of speed and precision in their electronic systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess