EN
  • EN
  • DE

MC100LVEP210FAR2

Part No MC100LVEP210FAR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER 1:5 3GHZ 32-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Type Fanout Buffer (Distribution)
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MC100LV
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 221450-MC100LVEP210FAR2
Ultra Librarian 3D Model Ultra Librarian MC100LVEP210FAR2 CAD Model

Description

ON Semiconductor MC100LVEP210FAR2: A High-Performance Clock Buffer

The MC100LVEP210FAR2 is a state-of-the-art, 2.5V ECL 2:10 Differential Clock Distribution Chip, designed and manufactured by the renowned ON Semiconductor. This high-performance clock buffer is engineered to address the demanding needs of high-speed data communication systems and advanced computing applications, offering a perfect blend of speed, precision, and reliability.

Featuring a fully differential clock path, the MC100LVEP210FAR2 ensures minimal skew and pulse width distortion, which is crucial for maintaining signal integrity in fast data paths. The device operates with a supply voltage range of 2.375V to 3.465V, allowing for flexible integration into various system architectures. The clock buffer is capable of delivering two copies of a clock from a single input source to ten outputs, effectively distributing the clock signal with high precision and low jitter.

The MC100LVEP210FAR2 is designed with ON Semiconductor's advanced technology, which enables it to support clock frequencies exceeding 2GHz. This makes it an ideal choice for applications requiring high-frequency clock distribution, such as high-speed networking equipment, servers, and telecommunications infrastructure.

In terms of packaging, the device comes in a 32-lead LQFP package, which is both space-efficient and offers excellent thermal performance. This package ensures that the device can operate reliably in a wide temperature range, meeting the stringent requirements of industrial environments.

ON Semiconductor's commitment to quality is evident in the MC100LVEP210FAR2's design, which includes features such as PECL mode operation by connecting the VBB pin to the data input. This level of versatility ensures that the device can be easily adapted to a variety of design specifications, simplifying the design process and accelerating time-to-market for system designers.

Overall, the MC100LVEP210FAR2 from ON Semiconductor is a powerful solution for system designers looking to enhance clock distribution in high-speed digital systems. Its exceptional performance and robust design make it a dependable component for the most challenging applications.

You May Also Be Interested in

Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3817 $69.5268
9+ $14.2619 $128.3571
13+ $13.8163 $179.6119
18+ $13.3707 $240.6726
23+ $12.9249 $297.2727
30+ $11.5879 $347.6370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess