EN
  • EN
  • DE

MC100LVEP210FAR2G

Part No MC100LVEP210FAR2G
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0418+
Reference case QFP32
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 754733-MC100LVEP210FAR2G QFP32
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100LVEP210FAR2G CAD Model

Description

ON Semiconductor MC100LVEP210FAR2G Product Overview

The MC100LVEP210FAR2G is a high-performance, 2.5V ECL 2:10 Differential Clock/Data Driver designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is specifically engineered to address the needs of clock distribution and data transmission systems that require high-speed, low-skew signal processing.

Key Features

  • High-Speed Performance: The device operates at exceptional speeds, ensuring that it can handle the requirements of high-frequency clock distribution networks.
  • Low Skew Outputs: Designed with precision, the MC100LVEP210FAR2G offers low skew outputs which are critical in maintaining signal integrity across multiple paths in a system.
  • Differential ECL Inputs and Outputs: The differential inputs and outputs provide improved noise immunity and allow for the use of this device in environments with higher levels of electrical interference.
  • Flexible Power Supply: The device is compatible with a 2.5V power supply, making it versatile for integration into various system designs.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The MC100LVEP210FAR2G is ideal for a range of applications that require high-speed data transfer and clock distribution, such as:

  • High-speed servers and computing equipment
  • Communication infrastructure
  • Networking equipment
  • Automated test equipment
  • Signal conditioning and processing

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC100LVEP210FAR2G is manufactured with the highest standards to ensure it meets the rigorous demands of the electronics industry. Customers can trust in the reliability and longevity of this clock/data driver as it is produced by a leader in semiconductor technology.

Environmental Compliance

Adhering to environmental standards, the MC100LVEP210FAR2G complies with RoHS directives, reflecting ON Semiconductor's dedication to environmentally responsible manufacturing.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4403 $64.3209
7+ $17.5918 $123.1426
11+ $17.0420 $187.4620
15+ $16.4922 $247.3830
19+ $15.9425 $302.9075
25+ $14.2931 $357.3275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess