EN
  • EN
  • DE

MC100LVEP34DT

Part No MC100LVEP34DT
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 2.5V / 3.3V ECL /2, /4, /8 Clock Generation Chip | IC CLOCK GEN ECL 2/4/8 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Clock Generator
PLL No
Input CML, LVDS, NECL, PECL
Output ECL
Frequency - Max 2.8GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.375V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number MC100LVEP34
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1216923-MC100LVEP34DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100LVEP34DT CAD Model

Description

ON Semiconductor MC100LVEP34DT: A High-Performance Clock Distribution Chip

The MC100LVEP34DT from ON Semiconductor is a cutting-edge clock distribution integrated circuit designed to meet the demanding requirements of high-speed data communication systems. This device is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) family, offering exceptional signal integrity and timing precision.

Key Features

  • High Speed: The device boasts a maximum frequency exceeding 3 GHz, making it suitable for high-frequency applications.
  • Low Skew: It offers exceptionally low output-to-output skew, which is crucial for maintaining data coherence and timing accuracy across multiple signal paths.
  • Multiple Outputs: The chip features a quad differential line driver, providing four pairs of 2:1 multiplexer inputs and four differential outputs.
  • Flexible Power Supply: It operates over a wide range of supply voltages from 2.375 V to 3.465 V, accommodating various system design requirements.
  • Temperature Range: The MC100LVEP34DT is designed to work over an extended industrial temperature range, ensuring reliability in various operating conditions.

Applications

This versatile device is an excellent choice for a myriad of applications that require high-speed, low-skew clock distribution, such as:

  • High-speed servers and computer systems
  • Networking and telecommunications equipment
  • Test and measurement systems
  • High-frequency trading platforms
  • Industrial control systems

Product Specifications

The MC100LVEP34DT is available in a TSSOP-20 package, ensuring compactness and ease of integration into system designs. Its advanced features and robust design make it a highly reliable component for clock distribution networks that require precise timing and high-speed operation.

Conclusion

In summary, the ON Semiconductor MC100LVEP34DT is a state-of-the-art clock distribution solution that provides high-speed operation, low skew, and multiple outputs. Its flexibility and performance make it an ideal choice for designers looking to optimize their high-speed data communication systems for both performance and reliability.

You May Also Be Interested in

Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5819 $58.3276
10+ $11.9646 $119.6460
15+ $11.5916 $173.8740
21+ $11.2174 $235.5654
27+ $10.8431 $292.7637
36+ $9.7216 $349.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess