EN
  • EN
  • DE

MC100LVEP34DTR2

Part No MC100LVEP34DTR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 2.5V / 3.3V ECL /2, /4, /8 Clock Generation Chip | IC CLOCK GEN ECL 2/4/8 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Type Clock Generator
PLL No
Input CML, LVDS, NECL, PECL
Output ECL
Frequency - Max 2.8GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.375V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number MC100LVEP34
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1216925-MC100LVEP34DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100LVEP34DTR2 CAD Model

Description

ON Semiconductor MC100LVEP34DTR2 Clock Buffer

The ON Semiconductor MC100LVEP34DTR2 is a high-performance, low-voltage, quad differential PECL to LVPECL clock buffer designed to address the needs of high-speed data communication systems and signal distribution applications. This device is an ideal choice for applications that require precise clock distribution and minimal skew, such as networking, telecommunications, and high-speed computing.

The MC100LVEP34DTR2 features a quad design that allows for the distribution of one differential input to four differential outputs. This configuration helps to maintain signal integrity across multiple points in a system, ensuring that each component receives a stable and synchronized clock signal. The device operates over a wide frequency range, making it versatile for various high-speed applications.

Constructed with ON Semiconductor's advanced technology, the MC100LVEP34DTR2 offers excellent performance characteristics, including low additive phase noise and low output-to-output skew. The low skew ensures that the timing across all outputs is consistent, which is crucial for maintaining system reliability and performance.

The device is packaged in a compact TSSOP-20 (thin shrink small outline package), which provides a space-saving solution for densely packed PCBs (printed circuit boards). The small footprint also allows for closer placement to the point of use, reducing trace lengths and further minimizing potential signal degradation.

Key features of the MC100LVEP34DTR2 include:

  • 2.5V or 3.3V Power Supply Operation
  • Maximum Frequency > 3 GHz
  • Low Additive Phase Jitter, RMS: 0.2 ps (typical)
  • Propagation Delay: 225 ps (maximum)
  • Output-to-Output Skew: 20 ps (maximum)
  • Operating Temperature Range: -40°C to +85°C
  • Available in RoHS Compliant and Pb-Free TSSOP-20 Package

For designers and engineers looking for a reliable clock distribution solution, the MC100LVEP34DTR2 from ON Semiconductor offers an excellent balance of performance, power efficiency, and space-saving design. Its robust features ensure that it can meet the stringent requirements of today's high-speed digital systems, making it a go-to component for any timing-critical application.

You May Also Be Interested in

Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2770 $57.9390
18+ $6.7914 $122.2452
27+ $6.5793 $177.6411
37+ $6.3670 $235.5790
47+ $6.1548 $289.2756
63+ $5.5181 $347.6403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess