EN
  • EN
  • DE

MC10116L

Part No MC10116L
Manufacturer ON Semiconductor
Description Triple Line Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216966-MC10116L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10116L CAD Model

Description

The MC10116L from ON Semiconductor is a high-performance Triple Line Receiver designed to satisfy the demanding requirements of fast communication protocols and data handling systems. This component is part of ON Semiconductor's renowned line of integrated circuits, which are known for their reliability and efficiency in various electronic applications.

Key Features

  • Triple Line Receiver: The MC10116L includes three independent line receivers in one package, making it an ideal choice for applications where space is at a premium and multiple channels are required.
  • High Speed: Engineered for high-speed operation, this line receiver is capable of handling fast signal transitions, ensuring reliable data reception even under stringent conditions.
  • Compatibility: It is designed to be compatible with MECL 10H and MECL 10K logic families, allowing for easy integration into existing systems or for new designs that require interoperability with these logic standards.
  • Voltage Range: The device operates over a wide range of supply voltages, making it versatile for different power environments and ensuring stable performance.
  • Differential Inputs: The MC10116L features differential inputs which enhance noise immunity and signal integrity, a critical factor in maintaining data accuracy over long distances or in electrically noisy environments.

Applications

The ON Semiconductor MC10116L is widely used in digital communication systems, including data transmission, networking equipment, and telecommunication interfaces. Its robust design also makes it suitable for industrial control systems, aerospace electronics, and other applications where data integrity and system reliability are paramount.

Quality and Environmental Compliance

ON Semiconductor is committed to providing high-quality products that meet rigorous industry standards. The MC10116L is manufactured with this commitment in mind, ensuring compliance with environmental regulations and standards for electronic components.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess