EN
  • EN
  • DE

MC10131FNR2

Part No MC10131FNR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description D FLIP-FLOP / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10131
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883228-MC10131FNR2
Ultra Librarian 3D Model Ultra Librarian MC10131FNR2 CAD Model

Description

ON Semiconductor MC10131FNR2: A High-Performance ECL Dual D-Type Flip-Flop

The MC10131FNR2 from ON Semiconductor is a cutting-edge, high-speed dual D-type flip-flop integrated circuit that operates with exceptional precision and speed. This device is a member of the ECLinPS (ECL in Picoseconds) family, which is renowned for its fast propagation delay and minimal power consumption. The MC10131FNR2 is specifically designed to meet the rigorous demands of high-speed digital systems where rapid data processing and accuracy are paramount.

Key Features:

  • High-Speed Performance: The MC10131FNR2 boasts a propagation delay typically less than 1.0 ns, ensuring swift data handling for time-critical applications.
  • Differential ECL Outputs: The device features fully differential ECL outputs, providing improved noise immunity and signal integrity, which is crucial for maintaining data fidelity in noisy environments.
  • Master-Slave Configuration: This integrated circuit is configured as two identical, independent master-slave flip-flops with common clock and reset inputs, allowing for versatile application in various digital circuits.
  • Asynchronous Reset: An asynchronous reset input is available, which can be used to set the Q output low regardless of clock transitions, adding an extra layer of control to the user.
  • Power Supply: The MC10131FNR2 operates with a standard ECL VCC range of -4.94V to -5.46V, which is typical for ECL logic devices, ensuring compatibility with existing systems.
  • Temperature Range: It is designed to operate over a full industrial temperature range, ensuring reliability and functionality under varying environmental conditions.

Applications:

The ON Semiconductor MC10131FNR2 is versatile and can be employed in numerous high-speed digital applications, including:

  • High-frequency clock division
  • Frequency synthesis and data synchronization
  • Phase-locked loops (PLLs)
  • Pulse shaping and waveform generation
  • Communication systems
  • Instrumentation and test equipment

Overall, the MC10131FNR2 dual D-type flip-flop is an outstanding choice for designers looking for a reliable, high-performance solution to manage critical timing and data integrity challenges in their digital systems. ON Semiconductor's commitment to quality and performance is evident in this component, making it a valuable asset in any high-speed logic application.

You May Also Be Interested in

ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4545 $51.5445
50+ $2.0140 $100.7000
77+ $1.9511 $150.2347
106+ $1.8881 $200.1386
137+ $1.8252 $250.0524
184+ $1.6364 $301.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess