EN
  • EN
  • DE

MC10136FN

Part No MC10136FN
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description COUNTER SINGLE 4-BIT / Counter IC Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10136
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 905014-MC10136FN
Ultra Librarian 3D Model Ultra Librarian MC10136FN CAD Model

Description

ON Semiconductor MC10136FN: A Versatile Triple Line Receiver

The ON Semiconductor MC10136FN is a high-performance triple line receiver designed to satisfy the demanding requirements of communication and data processing applications. This integrated circuit is part of ON Semiconductor's renowned family of ECL (Emitter Coupled Logic) devices, known for their speed and reliability.

Key Features:

  • High-Speed Operation: The MC10136FN is capable of operating at exceptionally high speeds, making it suitable for applications that require fast data transmission and processing.
  • Triple Line Receivers: This device includes three independent line receivers, each capable of translating ECL logic levels to TTL levels, thus providing versatility in interfacing between different logic families.
  • Temperature Range: The MC10136FN operates over a broad temperature range, ensuring reliable performance in various environmental conditions.
  • Power Supply: It is designed to work with a standard ECL power supply voltage, making it easy to integrate into existing systems without the need for additional power regulation components.
  • Package Type: The device is offered in a flatpack package, which is ideal for space-constrained applications and provides excellent thermal characteristics.

Applications:

The MC10136FN is suitable for a wide array of applications, including:

  • Data transmission systems
  • High-speed logic circuits
  • Communication equipment
  • Digital signal processing

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The MC10136FN is manufactured under strict quality controls, ensuring that it meets the industry standards for performance and reliability. Whether you're developing cutting-edge communication systems or sophisticated digital processing units, the MC10136FN is a reliable choice that won't disappoint.

Ordering Information:

For ordering, the MC10136FN comes with the assurance of ON Semiconductor's support and distribution network. Check with authorized distributors or directly with ON Semiconductor for availability and pricing details.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74LV132D - NAND GAT / Counter IC Element Bit
Lowest to $0.3269
Renesas Electronics America
Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC BCD COUNTER 4-BIT 16DIP
Need more? Email Us
National Semiconductor (TI)
DIVIDE BY 12 COUNTER / Counter IC Element Bit
Lowest to $0.2310
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
LSI Computer Systems
IC BINARY COUNTER 32BIT 14TSSOP
Lowest to $5.9500
Texas Instruments
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
Rochester Electronics
4 BIT BINARY UP COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
54LS93 4-BIT BINARY COUNTER
Lowest to $21.6749

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess