EN
  • EN
  • DE

MC10115FN

Part No MC10115FN
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description LINE RECEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634272-MC10115FN
Ultra Librarian 3D Model Ultra Librarian MC10115FN CAD Model

Description

The MC10115FN from ON Semiconductor is a high-speed triple differential amplifier designed for use within digital data systems. It serves as a triple line receiver and is most commonly utilized in applications where signal integrity is paramount, such as high-speed data transmission and telecommunication systems.

Key Features:

  • High-Speed Performance: The MC10115FN is engineered to operate at exceptional speed, enabling the efficient handling of high-frequency signals without compromising on accuracy or reliability.
  • Triple Differential Line Receivers: With three independent line receivers, this component can process multiple signals simultaneously, making it an ideal choice for complex data systems that require concurrent data processing.
  • Low Power Consumption: Despite its high-speed capabilities, the MC10115FN is designed to be energy-efficient, which helps to reduce overall power consumption in electronic systems.
  • MECL 10K Series Compatible: This product is compatible with MECL 10K logic standards, ensuring seamless integration with existing MECL 10K series components and systems.
  • Durable Packaging: The device comes in a 16-lead PCC package, providing robust protection for the internal circuitry and ensuring long-term durability and reliability.

Applications:

The MC10115FN is versatile and can be used in a variety of applications, including:

  • Digital data transmission systems
  • Telecommunications
  • Instrumentation
  • Computing systems
  • High-speed logic circuits

Technical Specifications:

Some of the technical specifications of the MC10115FN include:

  • Supply Voltage Range: -4.94 V to -5.46 V
  • High-Level Output Current: -0.88 mA (Min)
  • Low-Level Output Voltage: 1.165 V (Max)
  • Operating Temperature Range: 0°C to +75°C

ON Semiconductor's commitment to quality ensures that the MC10115FN is a reliable and high-performing component for your digital data systems. Its combination of speed, efficiency, and compatibility makes it a valuable addition to any high-speed data processing application.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4197 $58.0728
59+ $1.9854 $117.1386
91+ $1.9242 $175.1022
125+ $1.8619 $232.7375
161+ $1.7995 $289.7195
215+ $1.6135 $346.9025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess