EN
  • EN
  • DE

MC10138L

Part No MC10138L
Manufacturer ON Semiconductor
Description Bi-Quinary Counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1216993-MC10138L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10138L CAD Model

Description

ON Semiconductor MC10138L Quad TTL-to-MECL Translator

The ON Semiconductor MC10138L is a high-performance integrated circuit designed for translating four independent channels of TTL logic levels to MECL (Motorola Emitter Coupled Logic) levels. This device is particularly useful in mixed logic environments where TTL and MECL systems need to interface seamlessly. The MC10138L offers fast propagation delays and rise/fall times, making it suitable for high-speed applications that require reliable level translation.

Key Features

  • Quad Channels: The MC10138L contains four independent translator circuits, providing a compact and efficient solution for multiple signal conversions.
  • High-Speed Performance: With quick propagation delays and fast transition times, this device is capable of handling high-frequency signals without significant time lag, ensuring synchronicity between TTL and MECL systems.
  • Compatibility: It is designed to interface TTL logic to MECL 10K logic, which is widely used in complex digital systems requiring high-speed and low-power consumption.
  • Power Efficiency: The MC10138L operates with a typical supply current of 50 mA, making it a power-conscious choice for energy-sensitive designs.
  • Operating Range: This device typically functions over a wide range of temperatures, making it versatile for various application conditions.

Applications

The MC10138L is ideal for use in a variety of high-speed digital applications, including:

  • Data communication systems
  • Signal processing units
  • Computer logic interface circuits
  • Instrumentation and control systems

Product Specifications

The ON Semiconductor MC10138L comes in a DIP (Dual In-line Package), allowing for easy integration into existing systems with standard through-hole mounting techniques. It requires a single +5V power supply for the TTL side and a -5.2V supply for the MECL side. The device is characterized for operation from 0°C to +70°C, ensuring reliable performance across a broad range of environmental conditions.

With its robust design and ON Semiconductor's commitment to quality, the MC10138L is a dependable choice for designers looking to bridge TTL and MECL logic systems in their electronic designs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2263 $72.6789
6+ $19.8780 $119.2680
9+ $19.2569 $173.3121
13+ $18.6356 $242.2628
17+ $18.0145 $306.2465
22+ $16.1508 $355.3176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess