EN
  • EN
  • DE

MC10174FN

Part No MC10174FN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MUX 1-ELEMENT ECL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634326-MC10174FN
Ultra Librarian 3D Model Ultra Librarian MC10174FN CAD Model

Description

ON Semiconductor MC10174FN Product Overview

The MC10174FN is a versatile high-speed triple D-type flip-flop integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient electronics innovation. This advanced digital logic component is part of ON Semiconductor's 10K series, which is well-known for its high-speed performance and reliability in a wide range of applications.

The MC10174FN features three D-type flip-flops with separate direct clear and clock inputs for each flip-flop. This allows for individual control, making it an ideal choice for use in complex timing, sequencing, and data manipulation tasks. It is especially useful in systems where precise edge-triggered data storage and transfer are required.

Constructed using ON Semiconductor's high-performance silicon-gate technology, the MC10174FN provides excellent operational characteristics. This technology ensures that the device can handle fast switching speeds while maintaining low power dissipation, a crucial aspect for high-speed logic operations and power-sensitive applications.

With its industry-standard 20-pin flat pack (FN suffix) packaging, the MC10174FN is easy to integrate into a variety of circuit boards and systems. The pin configuration is designed for optimal signal routing, reducing the likelihood of crosstalk and ensuring stable performance even in dense circuit designs.

Key features of the MC10174FN include:

  • Triple D-type flip-flops with separate clear and clock inputs
  • High-speed silicon-gate technology
  • Compatible with MECL 10K logic standards
  • Low power dissipation
  • Industry-standard packaging for easy integration
  • Wide operating temperature range

The MC10174FN is suitable for a range of high-speed digital applications, including computing, networking, telecommunications, and signal processing. Its robust design and high-speed capabilities make it an essential component for designers who require reliable and efficient flip-flop logic in their electronic systems.

ON Semiconductor's commitment to quality ensures that the MC10174FN meets strict industry standards for performance and reliability, providing a trusted solution for your digital logic needs.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess