EN
  • EN
  • DE

MC10E154FN

Part No MC10E154FN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 5-BIT 2:1 MUX-LATCH | IC MUX LATCH 5BIT 2:1 ECL 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) ±4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 10E154
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1217082-MC10E154FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10E154FN CAD Model

Description

ON Semiconductor MC10E154FN: A High-Speed 5V ECL 4-Bit Differential Line Receiver

The ON Semiconductor MC10E154FN is a quintessential component designed for high-speed digital data transmission systems. This 4-bit differential line receiver operates within the 5V ECL (Emitter Coupled Logic) family, offering exceptional performance for applications requiring fast signal processing and low power consumption.

Key Features:

  • High-Speed Operation: The MC10E154FN is engineered to handle rapid signal transitions, making it ideal for systems that operate at high frequencies and require quick data throughput.
  • Differential Line Receiver: With its differential inputs, the device provides improved noise immunity and is capable of receiving signals over long distances without significant signal degradation.
  • Multiple Outputs: Each of the four receivers has both true and complement outputs, offering flexibility in interfacing with subsequent circuitry.
  • MECL 10K-Compatible: This device is compatible with MECL 10K logic levels, ensuring easy integration into existing ECL systems or for use in new designs.
  • Power Supply: The MC10E154FN is designed to operate with a standard 5V power supply, common in ECL logic applications.

Applications:

The versatility of the MC10E154FN makes it suitable for a wide range of applications, including:

  • High-speed data communication systems
  • Telecommunication infrastructure
  • Automated test equipment
  • Signal processing units
  • Computer networking equipment

Package and Quality:

The device comes in a 28-lead PLCC (Plastic Leaded Chip Carrier) package that ensures robustness and reliability. The package is designed for optimal thermal performance and space-saving on printed circuit boards. ON Semiconductor's commitment to quality means the MC10E154FN is produced to meet high industry standards, ensuring performance and durability for critical applications.

Conclusion:

In summary, the ON Semiconductor MC10E154FN is a high-performance, reliable solution for systems that require fast and accurate data reception. Its ECL technology, combined with differential inputs and multiple output options, make it a versatile choice for designers looking to enhance their digital communication or processing systems.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7254 $52.3524
13+ $8.1732 $106.2516
19+ $7.8971 $150.0449
28+ $7.3448 $205.6544
36+ $7.0687 $254.4732
45+ $6.7926 $305.6670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,830 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess