EN
  • EN
  • DE
  • IT

MC10E158FN

Part No MC10E158FN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 5V ECL 5-Bit 2:1 Multiplexer | IC MUX 5BIT 2:1 5V ECL 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) ±4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 10E158
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1217086-MC10E158FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10E158FN CAD Model

Description

ON Semiconductor MC10E158FN: A High-Performance 5V ECL Quint Differential Line Receiver

The MC10E158FN from ON Semiconductor is a quint differential line receiver specifically designed to meet the rigorous demands of high-speed data transmission systems. This device is part of ON Semiconductor's 10E series, which is renowned for its high-performance Emitter Coupled Logic (ECL) integrated circuits. The MC10E158FN provides a viable solution for applications requiring fast data rates and precise timing, making it an ideal choice for telecommunications, data processing, and high-speed computing environments.

With its differential ECL inputs, the MC10E158FN ensures excellent noise immunity and a minimal propagation delay variation, which is critical for maintaining signal integrity in complex digital systems. The device operates with a 5V power supply and is characterized for operation from 0°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. The MC10E158FN is available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while ensuring ease of integration into system designs.

The MC10E158FN features five differential line receivers, each with two complementary ECL outputs. This configuration allows for flexibility in signal routing and processing, supporting both single-ended and differential output configurations. The device also includes an OR/NOR function for each receiver, further expanding its utility in complex logic operations. The receivers are designed to be compatible with ECL 10KH and 100K levels, ensuring seamless integration with existing ECL systems.

ON Semiconductor's commitment to quality is evident in the MC10E158FN, which is built using advanced semiconductor fabrication techniques to deliver consistent performance and reliability. The device's fast propagation delay and low skew characteristics make it an excellent choice for clock distribution networks, where maintaining synchronization across multiple devices is crucial.

In summary, the ON Semiconductor MC10E158FN is a versatile and high-performing quint differential line receiver that provides a robust solution for high-speed digital systems. Its advanced features and reliable operation make it an essential component for designers seeking to optimize their data transmission and signal processing applications.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Diodes Incorporated
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.8543
Nexperia USA Inc.
BUS DRIVER, CBT/FST/QS/5C/B SERI
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.8251 $69.9012
28+ $4.7798 $133.8344
42+ $4.6311 $194.5062
58+ $4.4810 $259.8980
75+ $4.3323 $324.9225
100+ $3.8834 $388.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess