EN
  • EN
  • DE
  • IT

MC10E158FNR2G

Part No MC10E158FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 5BIT 2:1 5V ECL 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±4.2 V to 5.7 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 118792-MC10E158FNR2G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MC10E158FNR2G CAD Model

Description

ON Semiconductor MC10E158FNR2G - 5V ECL Quint Differential Line Receiver

The MC10E158FNR2G is a high-performance integrated circuit developed by ON Semiconductor, designed to function as a quint differential line receiver. This device is part of the 10E series, operating with a 5V power supply and is specifically tailored for Emitter Coupled Logic (ECL) systems. It is engineered to provide high-speed, low-power consumption, and reliable performance for advanced digital applications.

Featuring five differential line receivers, the MC10E158FNR2G is capable of translating ECL logic levels to Positive Emitter Coupled Logic (PECL) levels. Each receiver has differential inputs and outputs, which enhances the noise immunity and allows for the reception of ECL signals over long distances with minimal signal degradation.

The device is housed in a compact 28-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring a space-efficient solution for densely packed circuit boards. The MC10E158FNR2G is characterized for operation over the full industrial temperature range of -40°C to +85°C, making it suitable for a wide range of industrial applications where extreme temperatures may be encountered.

Key features of the MC10E158FNR2G include:

  • Five fully differential line receivers
  • High-speed propagation delays
  • PECL mode operating range of VCC = 4.2V to 5.7V with VEE = 0V
  • NECL mode operating range of VCC = 0V with VEE = -4.2V to -5.7V
  • Thermal shutdown protection
  • Compatible with MECL 10H and 100H ECL logic levels
  • Industry-standard 28-lead PLCC package

Applications for the MC10E158FNR2G are diverse and include high-speed data transmission, clock distribution, telecommunication systems, and automated test equipment. Its ability to handle fast signal transitions with precision makes it an ideal choice for critical digital communication links that require robust performance and reliability.

ON Semiconductor's commitment to quality ensures that the MC10E158FNR2G meets the stringent requirements for high-speed digital systems, providing designers with a dependable solution for their ECL to PECL interface needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER, CBT/FST/QS/5C/B SERI
Need more? Email Us
Diodes Incorporated
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.8543
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 2 X 1:4 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.4460 $70.9060
25+ $5.2895 $132.2375
38+ $5.1240 $194.7120
53+ $4.9584 $262.7952
68+ $4.7940 $325.9920
91+ $4.2973 $391.0543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess