EN
  • EN
  • DE
  • IT

MC10E171FN

Part No MC10E171FN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 5V ECL 3-Bit 4:1 Multiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10E
Packaging Tube
Part Status Obsolete(EOL)
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage 4.2 V ~ 5.5 V, -4.2 V ~ -5.5 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
RoHS State Request Verification
Win Source Part Number 1217096-MC10E171FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10E171
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC10E171FN CAD Model

Description

ON Semiconductor MC10E171FN - 5V ECL 6-Bit Universal Up/Down Counter

The MC10E171FN is a high-performance, 6-bit universal up/down counter from ON Semiconductor, designed to operate with a 5V supply voltage in ECL (Emitter Coupled Logic) systems. This integrated circuit is part of ON Semiconductor's 10E series, which is known for its high-speed and low-power consumption, making it an ideal choice for a wide range of industrial and commercial applications that require precise timing and counting operations.

Key Features:

  • High-Speed Operation: The MC10E171FN is capable of handling fast counting operations, which is essential for applications that depend on quick data processing and timing accuracy.
  • Flexible Counting Modes: This device supports both up and down counting, providing versatility in its application. Users can configure it to suit their specific counting needs, whether it's incrementing or decrementing.
  • 6-Bit Counter: With a 6-bit wide counter, the MC10E171FN can count up to 64 different states, making it suitable for a variety of complex counting tasks.
  • Programmable Counter: The counter is programmable, allowing users to set the start and end count values according to their application requirements.
  • Differential PECL Outputs: The device features differential Positive Emitter Coupled Logic (PECL) outputs, ensuring high noise immunity and improved signal integrity for reliable performance in noisy environments.
  • Power Supply: Designed for a 5V power supply, the MC10E171FN is compatible with many standard ECL systems.
  • Package: The counter comes in a PLCC-28 (Plastic Leaded Chip Carrier) package, which provides a compact footprint and is suitable for surface mount technology (SMT).

Applications:

The ON Semiconductor MC10E171FN is widely used in various high-speed digital systems. Its applications include, but are not limited to, frequency division, digital clocks, precision timing circuits, and sequence generation. Its ability to perform in both up and down counting modes also makes it a valuable component in digital signal processing (DSP) systems and other electronics that require bidirectional counting capabilities.

Conclusion:

The MC10E171FN from ON Semiconductor is a robust and reliable solution for designers looking to implement high-speed counting functions in their systems. Its combination of speed, versatility, and signal integrity makes it a standout choice in the market of digital counters.

You May Also Be Interested in

ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-DHVQFN
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 2 X 1:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess