EN
  • EN
  • DE

MC10E197FN

Part No MC10E197FN
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description PULSE DETECTOR, ECL10K, PQCC28 / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 56 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634411-MC10E197FN
Ultra Librarian 3D Model Ultra Librarian MC10E197FN CAD Model

Description

ON Semiconductor MC10E197FN Product Overview

The MC10E197FN is a high-performance, quint differential line receiver designed by ON Semiconductor, a renowned leader in the semiconductor industry. This device is part of the 10E series, which is well-known for its exceptional speed and reliability, making it an ideal choice for a variety of demanding applications that require high-speed data transmission and reception.

Key Features

  • Differential Line Receiver: The MC10E197FN is designed to interface with differential signals, providing excellent noise immunity and signal integrity, which is crucial for high-speed data communication.
  • High-Speed Performance: With its ability to operate at high speeds, this device is perfectly suited for applications that require rapid data processing and transfer, such as telecommunications and data center infrastructure.
  • Low Power Consumption: Despite its high-speed capabilities, the MC10E197FN is engineered to be power-efficient, helping to reduce the overall power consumption of the systems it is integrated into.
  • 5.0 V ECL: It operates on a 5.0 V ECL power supply, which is typical for ECL (Emitter Coupled Logic) devices, ensuring compatibility with existing ECL-based systems and components.
  • Extended Temperature Range: The device is designed to function reliably across an extended temperature range, making it suitable for use in environments that experience temperature variations.

Applications

The ON Semiconductor MC10E197FN is highly versatile and can be used in a wide range of applications, including:

  • High-speed data transmission systems
  • Telecommunications equipment
  • Networking and data communication
  • Automated test equipment
  • Signal processing

Product Specifications

The MC10E197FN comes in a 28-lead PLCC package, which is widely used and easy to integrate into various types of electronic assemblies. Its differential inputs are compatible with LVPECL and CML logic levels, providing the flexibility needed to work with a range of digital systems. Additionally, the device features an enable/disable function, which allows users to control the operation of the receiver and conserve power when it is not in active use.

With its robust design and high-speed capabilities, the ON Semiconductor MC10E197FN is an excellent choice for engineers and designers looking to enhance the performance and efficiency of their digital communication systems.

You May Also Be Interested in

Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess