The ON Semiconductor MC10EL12DR2 is a high-performance differential crosspoint switch designed for applications requiring high-speed switching and signal integrity. This device is a part of ON Semiconductor's ELITE™ family, which is known for providing solutions with high bandwidth and reduced signal skewing.
Key Features
- High Speed: The MC10EL12DR2 boasts a maximum frequency of 5 GHz, making it suitable for high-speed data transmission and processing applications.
- Differential Design: Its differential nature allows for reduced electromagnetic interference (EMI) and crosstalk, ensuring cleaner signal transmission.
- PECL Mode: The device operates in Positive Emitter Coupled Logic (PECL) mode, providing a high-speed switching environment.
- Low Power Consumption: It is designed to consume minimal power, which is critical for dense and power-sensitive applications.
- Temperature Range: The MC10EL12DR2 is operational over a full industrial temperature range, making it reliable in various environmental conditions.
Applications
The MC10EL12DR2 is ideal for a range of applications, including but not limited to:
- High-speed data transmission systems
- Networking and telecommunication infrastructure
- Signal routing and processing equipment
- Automated test equipment (ATE)
- High-frequency clock distribution networks
Product Specifications
Parameter
Value
Package Type
SOIC-8
Operating Temperature
-40°C to +85°C
Supply Voltage
4.2V to 5.7V
Propagation Delay
Typically 225 ps
Frequency
Up to 5 GHz
With its combination of high-speed performance, differential operation, and low power consumption, the ON Semiconductor MC10EL12DR2 is an excellent choice for designers looking to enhance signal integrity and reliability in their high-speed communication and processing systems.