EN
  • EN
  • DE

MC10EL16DR2G

Part No MC10EL16DR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RECEIVER ECL DIFF 5V 8SOIC / Single Receiver 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Differential Receiver
Supply Voltage 4.2 V to 5.7 V
Number of Bits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 041457-MC10EL16DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC10EL16
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC10EL16DR2G CAD Model

Description

ON Semiconductor MC10EL16DR2G Differential Receiver

The ON Semiconductor MC10EL16DR2G is a high-performance, differential receiver designed to meet the demanding needs of high-speed data communication systems. This integrated circuit is a pivotal component in applications requiring precise data retrieval from a differential input signal. The MC10EL16DR2G is part of ON Semiconductor's MC10 series, known for its robustness and reliability in various industrial and commercial environments.

Key Features

  • High Bandwidth: The device offers a significant bandwidth that ensures the integrity of high-speed signals, making it suitable for applications that operate at gigabit data rates.
  • Differential Design: The differential nature of the receiver allows it to suppress common-mode noise, providing a cleaner signal output and enhancing overall signal integrity.
  • PECL Outputs: The MC10EL16DR2G features Positive Emitter-Coupled Logic (PECL) outputs, which are known for fast switching times and low power consumption.
  • Temperature Range: The device operates over a full industrial temperature range, ensuring reliable performance in various environmental conditions.
  • Power Supply: It has a single power supply voltage of 5V ±5%, which simplifies the design and integration process.
  • SOIC-8 Package: Packaged in a small-outline integrated circuit (SOIC-8), the MC10EL16DR2G is compact and suitable for space-constrained applications.

Applications

The MC10EL16DR2G is versatile and can be used in a range of applications such as:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Automated test equipment (ATE)
  • High-speed computer interfaces
  • Signal processing and clock distribution networks

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet stringent industry standards. The MC10EL16DR2G is manufactured with precision and undergoes rigorous testing to ensure it meets the reliability expectations in critical applications. The device's robust design and manufacturing process make it a trusted choice for engineers and designers looking for a reliable differential receiver solution.

Overall, the ON Semiconductor MC10EL16DR2G is an excellent choice for any application requiring high-speed data reception with minimal signal distortion and noise interference.

You May Also Be Interested in

Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5214 $57.9922
56+ $2.0698 $115.9088
87+ $2.0051 $174.4437
120+ $1.9404 $232.8480
154+ $1.8757 $288.8578
207+ $1.6817 $348.1119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess