EN
  • EN
  • DE

MC10EL57D

Part No MC10EL57D
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLXR 4:1 ECL DIFF 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series 10EL
Package Tube
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply ±4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 10EL57
Standard Package 48 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634449-MC10EL57D
Ultra Librarian 3D Model Ultra Librarian MC10EL57D CAD Model

Description

ON Semiconductor MC10EL57D Differential Multiplexer

The ON Semiconductor MC10EL57D is a high-performance differential 4:1 multiplexer that operates over a wide range of voltage levels, specifically designed for signal routing applications that require low power consumption and high-speed operation. This advanced multiplexer is part of ON Semiconductor's EL57 series, renowned for its reliability and efficiency in complex electronic systems.

The MC10EL57D boasts a differential design, which significantly reduces the effects of common-mode noise, thus ensuring a robust and clean signal transmission. This feature makes it an ideal choice for critical communication infrastructure, high-speed data networks, and advanced computing systems where signal integrity is paramount.

Constructed using ON Semiconductor's proprietary high-performance ECL (Emitter Coupled Logic) technology, the MC10EL57D provides fast switching speeds and a wide bandwidth, which are essential for today's high-speed digital applications. With a typical propagation delay of just 175 ps, this multiplexer is capable of handling data rates that are challenging for conventional multiplexers to manage.

The device offers a single-ended ECL output and features a fully differential ECL input, which allows for easy interfacing with other ECL logic devices. The MC10EL57D operates over a supply voltage range of -4.2V to -5.7V, making it compatible with various ECL systems. Additionally, the multiplexer is available in a compact 8-pin SOIC package, which minimizes the board space required and simplifies the PCB design process.

ON Semiconductor has ensured that the MC10EL57D is built to the highest standards of quality and reliability. It is characterized for operation over the full military temperature range of -55°C to +125°C, which underscores its suitability for deployment in harsh environmental conditions. Whether used in telecommunications, data processing, or avionics, the MC10EL57D provides designers with a versatile and dependable solution for their high-speed multiplexing needs.

Overall, the ON Semiconductor MC10EL57D differential multiplexer represents a synergy of performance and design flexibility, making it a top choice for engineers looking to enhance their systems with a fast, reliable, and efficient signal routing component.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess