EN
  • EN
  • DE

MC10EP101FAR2

Part No MC10EP101FAR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description Quad 4-Input OR/NOR | IC GATE OR/NOR 4INPUT ECL 32LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Logic Type NOR/OR Gate
Number of Inputs 16 Input (4, 4, 4, 4)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number 10EP101
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1217159-MC10EP101FAR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10EP101FAR2 CAD Model

Description

ON Semiconductor MC10EP101FAR2

The ON Semiconductor MC10EP101FAR2 is a high-performance, versatile integrated circuit designed to meet the needs of complex digital systems. This device is part of the 10EP series, which is renowned for its high-speed logic performance and ECL compatibility. The MC10EP101FAR2 is a Quad 2-input XOR/XNOR gate that offers a perfect solution for applications requiring fast and reliable logic operations.

Constructed with advanced silicon technology, the MC10EP101FAR2 delivers exceptional speed performance with a typical gate propagation delay time of just 225 ps. This makes it an ideal choice for high-frequency and timing-critical applications such as communication systems, data processing, high-speed computing, and test and measurement equipment.

The MC10EP101FAR2 operates over a wide voltage range, allowing it to be used in various system-level voltage applications. It can be powered by a –4.2V to –5.5V ECL supply voltage, providing designers with the flexibility to integrate it into existing ECL systems or to design new systems that require high-speed logic gates.

This IC features differential inputs, which enhance the noise immunity and allow for better signal integrity, especially in environments with high electrical noise. The outputs are also fully differential, providing complementary outputs for each XOR/XNOR gate. This feature is particularly useful for implementing differential signaling schemes that require precise timing and phase relationships.

The MC10EP101FAR2 comes in a compact 20-lead LCC (Leadless Chip Carrier) package, which not only saves board space but also ensures a low inductance path for the high-speed signals. This packaging contributes to the device's overall performance by minimizing parasitic effects and allowing for efficient heat dissipation.

For design engineers looking for a reliable and high-speed logic solution, the ON Semiconductor MC10EP101FAR2 offers a compelling choice with its combination of fast switching speeds, differential input/output capability, and a convenient package size. Its robust design and compatibility with ECL logic levels make it a go-to component for advanced digital systems that demand the highest level of performance.

You May Also Be Interested in

Texas Instruments
IC BUFFER INVERTER 10BIT 24TSSOP
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Need more? Email Us
NXP / Nexperia
NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Lowest to $0.2273
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $1.0095
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.8759
Texas Instruments
IC DUAL AND-ORINV GATE 14-SOIC / AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC
Lowest to $0.4935
ON Semiconductor
IC GATE OR/NOR ECL 4INP 5V 8SOIC
Lowest to $6.8965
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8TSSOP
Lowest to $6.6966
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $3.3108

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2056 $60.8224
10+ $12.4763 $124.7630
15+ $12.0859 $181.2885
20+ $11.6967 $233.9340
26+ $11.3063 $293.9638
35+ $10.1374 $354.8090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess