EN
  • EN
  • DE

MC10EP139DTR2G

Part No MC10EP139DTR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN 2/4 4/5/6 ECL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Clock Generator
PLL No
Input CML, NECL, PECL
Output ECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1GHz
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 111330-MC10EP139DTR2G
Ultra Librarian 3D Model Ultra Librarian MC10EP139DTR2G CAD Model

Description

ON Semiconductor MC10EP139DTR2G Product Overview

The MC10EP139DTR2G is a high-performance, precision 1:2 differential ECL/PECL/HSTL Clock Distribution Chip from ON Semiconductor, a leading supplier in the semiconductor industry. This device is specifically designed to meet the stringent requirements of high-speed data communication systems and advanced computing applications where signal integrity and timing precision are critical.

Constructed with ON Semiconductor's proprietary high-speed bipolar technology, the MC10EP139DTR2G offers a broad operating frequency range, making it suitable for a variety of applications, including clock and data distribution, telecommunications, and high-speed networking equipment. Its differential design helps to reduce common-mode noise and provides excellent signal integrity, which is essential for maintaining the performance of high-speed digital circuits.

Key Features

  • High Speed: Capable of handling clock frequencies up to 3.2 GHz, ensuring compatibility with high-speed interfaces.
  • Differential ECL/PECL/HSTL Outputs: Provides two low-skew outputs for reliable and precise clock distribution.
  • Low Skew: Offers minimal skew between outputs, which is crucial for maintaining data coherence and synchronization across system components.
  • Power Supply: Operates from a 3.3 V power supply, making it compatible with contemporary low-voltage systems.
  • Temperature Range: Designed to function over an industrial temperature range of -40°C to +85°C, ensuring reliable operation in a variety of environments.
  • Packaging: Available in a TSSOP-20 package, providing a compact footprint for space-constrained applications.
  • Functionality: Incorporates a fully differential clock input which can be driven from a single-ended source with the addition of an external resistor.

The MC10EP139DTR2G is not only a testament to ON Semiconductor's commitment to providing high-quality, reliable components but also to their dedication to innovation in the field of high-speed signal processing. With its robust design and advanced features, this clock distribution chip is an excellent choice for designers looking to enhance the performance and integrity of their systems.

Whether you are developing cutting-edge communication infrastructure, sophisticated computing hardware, or any other application that demands the utmost in clock distribution precision, the MC10EP139DTR2G from ON Semiconductor is a component that stands up to the challenge.

You May Also Be Interested in

Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9090 $63.6360
9+ $13.0538 $117.4842
14+ $12.6461 $177.0454
19+ $12.2384 $232.5296
25+ $11.8307 $295.7675
33+ $10.6064 $350.0112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess