EN
  • EN
  • DE

MC10EP139DWG

Part No MC10EP139DWG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3V / 5V ECL ÷2/4, ÷4/5/6 Clock Generation Chip | IC CLK GEN 2/4 4/5/6 ECL 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Clock Generator
PLL No
Input CML, NECL, PECL
Output ECL
Frequency - Max 1GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MC10EP139
Manufacturer Pack Quantity 38
MSL Level 3 (168 Hours)
Win Source Part Number 1217167-MC10EP139DWG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10EP139DWG CAD Model

Description

Product Overview: MC10EP139DWG

The MC10EP139DWG is a cutting-edge integrated circuit designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is a quintessential component for high-speed digital systems, offering exceptional performance and reliability.

Key Features

  • High-Speed Operation: The device operates at impressive speeds, making it suitable for the most demanding applications.
  • Dual Supply Voltage: It features a dual supply voltage which allows for flexible integration into various system voltage levels.
  • Low Power Consumption: Designed with power efficiency in mind, the MC10EP139DWG minimizes power usage without compromising performance.
  • Temperature Range: The device is built to operate reliably across a wide temperature range, ensuring stability in diverse operating conditions.

Applications

The MC10EP139DWG is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data transmission systems
  • Networking and telecommunication equipment
  • Automated test equipment
  • Precision clock distribution circuits
  • High-frequency signal processing

Technical Specifications

Some of the technical specifications of the MC10EP139DWG include:

  • Package: The device comes in a SOIC-20 Wide Body package, providing a compact footprint for space-constrained applications.
  • Logic Type: It utilizes ECL logic, known for its high-speed and low-voltage operation.
  • Temperature Performance: With an operating temperature range from -40°C to +85°C, it ensures performance across extreme conditions.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10EP139DWG is subjected to rigorous testing and quality control processes to ensure it meets the highest industry standards for performance and reliability.

Conclusion

In summary, the MC10EP139DWG from ON Semiconductor is an essential component for designers looking to implement high-speed digital logic while maintaining power efficiency and reliability. Its robust feature set and flexible application range make it an excellent choice for a wide array of electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess