ON Semiconductor MC10EP195FAR2 Product Overview
The ON Semiconductor MC10EP195FAR2 is a high-performance, precision programmable delay chip designed for use in a wide range of digital systems. This advanced integrated circuit is part of ON Semiconductor's ECLinPS MAX™ family, which is renowned for its high-speed operation and reliability in demanding applications.
Key Features
- Programmable Delay: The MC10EP195FAR2 allows for precise delay programming, making it suitable for timing adjustment and clock distribution schemes where phase alignment and timing accuracy are critical.
- High-Speed Operation: With its ECL (Emitter-Coupled Logic) technology, this device can operate at very high speeds, which is essential for high-frequency applications.
- Low Skew: The device provides minimal skew between the programmable outputs, ensuring consistent performance across all channels.
- Wide Voltage Range: It is designed to function with a wide range of supply voltages, offering flexibility in various system designs.
- Temperature Range: The MC10EP195FAR2 operates over an extended temperature range, making it suitable for industrial and automotive applications where environmental conditions can be harsh.
Applications
The versatility of the MC10EP195FAR2 makes it ideal for use in a variety of applications, including:
- High-speed digital systems
- Automated test equipment
- Data communication systems
- Clock distribution networks
- Signal synchronization and conditioning
Technical Specifications
- Package: The device is available in a space-saving 32-lead LQFP package.
- Supply Voltage: It operates from a -4.2V to -5.7V supply voltage.
- Operating Temperature: The MC10EP195FAR2 is designed to operate between -40°C and +85°C.
The ON Semiconductor MC10EP195FAR2 is a testament to the company's commitment to providing high-quality, high-speed logic solutions. Its programmable delay feature, combined with low skew and high-speed operation, makes it a versatile and essential component for any digital system requiring precise timing control.
For detailed information, datasheets, and support resources, designers and engineers are encouraged to visit ON Semiconductor's official website or contact their local sales office.